Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.72
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.38
|
9
in stock
|
Buy Now | |
Rapid Electronics
from US$1.59
|
1,535
in stock
|
Buy Now | |
Chip One Stop
from US$1.10
|
1,535
in stock
|
Buy Now | |
Distrelec
from US$2.02
|
1,535
in stock
|
Buy Now | |
Newark Electronics
from US$0.94
|
9
in stock
|
Buy Now | |
element14
from US$1.35
|
9
in stock
|
Buy Now | |
Future Electronics
from US$0.72
|
-
|
Buy Now | |
Avnet America
from US$0.78
|
-
|
Buy Now | |
RS Americas
from US$1.43
|
-
|
Buy Now | |
Boersig
from US$0.94
|
-
|
Buy Now |
Product Weight | .0105oz, .011oz, .3g |
---|---|
Antenna Style | Embedded |
Antenna Type | PCB |
Band Type | Dual Band |
Product Length | .744in, 18.9mm |
Product Width | .244in, 6.2mm |
Product Height | .79mm, .031in |
VSWR (Max) | <3:1 |
Impedance | 50Ω |
Wireless Application | Wi-Fi, ZigBee, WLAN, Bluetooth |
Region | Global, Global by Channel |
Polarization | Linear |
Wireless Standard | 802.11 a/b/g/n, Bluetooth & ZigBee |
Packaging Method | Bag/Box |
実装方法 | Bag/Box |
Frequency Band | 2400 – 2483.5MHz, 5150 – 5875MHz |
Gain (Max) | 2dB |
Application by Region | Bluetooth - Global - 2400 – 2483.5 MHz, Wi-Fi - Global by Channel - 5150 – 5875 MHz, WLAN - Global by Channel - 5150 – 5875 MHz, ZigBee - Global - 2400 – 2483.5 MHz, Wi-Fi - Global - 2400 – 2483.5 MHz, WLAN - Global - 2400 – 2483.5 MHz |
Antennas PCB ANTENNAS WLAN DUAL BAND | Rapid Electronics |
TE Connectivity PCB ANTENNAS WLAN DUAL BAND Antennas PCB | Distrelec |
Pcb Antenna, Lin, 5.15-5.875Ghz, 2Dbi | Newark Electronics |
PCB ANTENNA, LIN, 5.15-5.875GHZ, 2DBI | element14 |
2dBi Gain 5875 MHz Omni-Directional Surface Mount Dual Band Antenna | Future Electronics |
Antenna Bluetooth 802.11a/b/g/n 2dB Gain 2483.5MHz/5875MHz | Avnet America |
PCB ANTENNAS, WLAN DUAL BAND, Antennas | TE Connectivity 2118016-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2118016-1?
Additional datasheets, footprints and schematics for 2118016-1 are listed on our Part Details page. You can also find images and similar parts to 2118016-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2118016-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2118016-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2118016-1 fall under?
The 2118016-1 is listed under Antennas.
Can I view similar or alternative parts?
You can view similar parts to 2118016-1 when available in the Antennas range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2118016-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2118016-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2118016-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and element14 have stock available or on a lead time for 2118016-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2118016-1 often in real-time on the comparison pages.
What if I can't find stock of 2118016-1?
You can fill out our help required form which you can use to request a quote for 2118016-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.