Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.70
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.04
|
1,123
in stock
|
Buy Now | |
TE Store
from US$8.07
|
2,169
in stock
|
Buy Now | |
Newark Electronics
from US$8.74
|
1,123
in stock
|
Buy Now | |
element14
from US$5.98
|
1,123
in stock
|
Buy Now | |
Rapid Electronics
from US$6.43
|
11
in stock
|
Buy Now | |
Chip One Stop
from US$6.47
|
11
in stock
|
Buy Now | |
Distrelec
from US$7.06
|
11
in stock
|
Buy Now | |
Future Electronics
from US$4.98
|
-
|
Buy Now | |
Avnet America
from US$4.70
|
-
|
Buy Now | |
RS Americas
from US$6.08
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Low |
---|---|
Daisy Chain | Without |
Number of Positions | 44 |
Ejection Latches | With |
Number of Rows | 2 |
Contact Base Material | Phosphor Bronze |
Contact Type | Socket |
Contact Design | Single Beam |
Contact Mating Area Plating Material Thickness | 29.92µin, .76µm |
Contact Current Rating (Max) | .5A |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
PCB Contact Termination Area Plating Material | Tin-Lead |
Accepts Wire Insulation Diameter Range | .71 – .87mm, .028 – .034in |
Wire Size | .08mm², 28AWG, 158CMA |
Connector Length | 49.17mm, 1.9358in |
Connector Width | 5.58mm, .2197in |
Connector Height | .3339in, 8.48mm |
Row-to-Row Spacing | .1in, 2mm |
コネクタの高さ | 8.48mm |
Operating Voltage | 125VAC |
UL Voltage Rating | 125VAC |
Insulation Resistance | 5000MΩ |
Centerline (Pitch) | 2mm, .079in |
Housing Color | Black |
Housing Material | Polyester |
CSA File Number | LR 7189 |
UL Rating | Recognized |
Agency/Standard | CSA, UL |
UL File Number | E28476 |
UL Flammability Rating | UL 94V-0 |
Polarization | With |
Panel Mount Feature | Without |
Mating Alignment Type | Polarization |
Mating Retention | Without |
PCB Mount Alignment | With |
Mating Alignment | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
Packaging Method | Tube, Box & Tube |
実装方法 | Tube, Box & Tube |
Packaging Quantity | 60 |
Connector & Housing Type | Receptacle |
Connector Type | Connector Assembly |
Connector System | Wire-to-Board |
製品タイプ | Connector |
Wire/Cable Type | Ribbon Cable |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
44, 2MM, POL,30 DP, LEAD FREE Connector System: Wire-to-Board Number of Positions: 44 Centerline (Pitch): 2 mm Centerline (Pitch): .079 in Row-to-Row Spacing: 2 mm Wire-to-Board 44 2 mm .079" | Ribbon Cable Connector | Part Number: 2-111623-5 | Internal Number: 2-111623-5 | TE Connectivity | TE Store |
Idc Conn, Rcpt, 44Pos, 2Row, 2Mm Rohs Compliant: Yes |Amp Te Connectivity 2-111623-5 | Newark Electronics |
IDC CONN, RCPT, 44POS, 2ROW, 2MM | element14 |
44 2MM POL 30 DP LEAD FREE | Rapid Electronics |
TE Connectivity - AMP Ribbon Cable Conn 44 2MM POL30 DP | Distrelec |
44 | Future Electronics |
Conn IDC Connector RCP 44 POS 2mm IDT RA Cable Mount | Avnet America |
CONNECTOR, RECEPTACLE, 2MM AMP-LATCH, 44 POSITION, WITH MATING POLARIZATION | TE Connectivity 2-111623-5 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMP-LATCH Series |
RoHS: | Unknown |
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 44Contacts |
Gender | Receptacle |
Product Range | AMP-LATCH Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Beryllium Copper |
Contact Termination | IDC / IDT |
Where can I find additional details, specifications and documents for a 2-111623-5?
Additional datasheets, footprints and schematics for 2-111623-5 are listed on our Part Details page. You can also find images and similar parts to 2-111623-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-111623-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-111623-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-111623-5 fall under?
The 2-111623-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-111623-5 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-111623-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-111623-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-111623-5 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for 2-111623-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-111623-5 often in real-time on the comparison pages.
What if I can't find stock of 2-111623-5?
You can fill out our help required form which you can use to request a quote for 2-111623-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.