3-5176264-6 Part Information

Details for 3-5176264-6 by TE Connectivity

Connectors>PCB Connectors>Board-to-Board Connectors>Board-to-Board Headers & Receptacles

Part Downloads

Featured content from Farnell

Part Specifications

Post Size .02in, .5mm
PCB Mount Orientation Vertical
Number of Rows 2
Stackable No
Connector Contact Load Condition Fully Loaded
Number of Positions 44
Mating Post Length 4mm, .158in
PCB Contact Termination Area Plating Material Thickness 78.74µin
PCB Contact Termination Area Plating Material Tin
Contact Type Pin
Contact Base Material Copper Alloy
Contact Mating Area Plating Material Gold
Contact Current Rating (Max) 1A
Contact Shape & Form Square
PCB Contact Termination Area Plating Material Finish Matte
Contact Mating Area Plating Material Thickness 8µin
Connector Height 1.75mm, 44.45in
Row-to-Row Spacing 2mm, .079in
コネクタの高さ 1.75mm
PCB Thickness (Recommended) .063in, 1.6mm
Dielectric Withstanding Voltage (Max) 650VAC
Operating Voltage 200VAC
Centerline (Pitch) 2mm, .079in
Housing Color Black
Housing Material Thermoplastic
Zugelassene Standards CSA LR7189, UL E28476
Approved Standards UL E28476, CSA LR7189
UL Flammability Rating UL 94V-0
PCB Mount Retention Without
Position Locations Omitted None
Packaging Method Tray
実装方法 Tray
Packaging Quantity 150
PCB Connector Assembly Type PCB Mount Header
Connector & Contact Terminates To Printed Circuit Board
Header Type Breakaway
Termination Post & Tail Length 2.6mm, .102in
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -40 – 105°C
RoHS Compliant ELV Compliant Wave solder capable to 265°C
Status: Active
Product Code: 4488
Global Product Line: 438
GPL Description: Industrial

Compatible Parts

Alternative Part Descriptions

  • 44 AMPMODU 2MM DR VERT MNT LF | Newark Electronics
  • Conn Unshrouded Header HDR 44 POS 2mm Solder ST Thru-Hole Bulk | Avnet America
  • Connector, 44 AMPMODU 2MM DR VERT MNT LF | Allied Electronics & Automation
  • Conn Unshrouded Header HDR 44 POS 2mm Solder ST Thru-Hole Bulk | Avnet Europe

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3-5176264-6?

Additional datasheets, footprints and schematics for 3-5176264-6 are listed in our Part Details tab. You can also find the 3-5176264-6 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3-5176264-6 in the Pricing & Inventory tab next to part details. You can view 3-5176264-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3-5176264-6 fall under?

The 3-5176264-6 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 3-5176264-6 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3-5176264-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 3-5176264-6 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by .

Which authorised distributors for 3-5176264-6 have stock available?

Authorised distributors including Newark Electronics, Avnet America, Allied Electronics & Automation and Avnet Europe have stock available or on a lead time for 3-5176264-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3-5176264-6 often in real-time on the comparison pages.

What if I can't find stock of 3-5176264-6?

You can fill out our help required form which you can use to request a quote for 3-5176264-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 3-5176264-6

Loading...
Loading Results for 3-5176264-6