Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Color Code | No |
---|---|
Contact Size | 8 |
Contact Style | Standard |
Contact Type | Socket |
Contact Current Rating (Max) | 32A |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Thickness | 30µin |
Contact Mating Area Plating Material | Gold over Nickel |
Wire Size | 10AWG, 5.26mm² |
Insulation Diameter (Max) | .185mm |
Wire Insulation Support | Without |
High Current | No |
Circuit Application | Power |
For Use With | AMPLIMITE |
Comment | Use these contacts only with the Standard connectors. Do not use with Blindmate connectors. |
Packaging Method | Loose Piece |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Status: | Unknown |
---|---|
Series: | SolderPro 150 |
RoHS: | Unknown |
Accessory Type | Soldering Iron Kit |
---|---|
Product Range | SolderPro 150 |
RoHS Compliant | NA |
Solderpro 150 Gas Soldering Iron Kit | Newark Electronics |
Where can I find additional details, specifications and documents for a 211161-4?
Additional datasheets, footprints and schematics for 211161-4 are listed on our Part Details page. You can also find images and similar parts to 211161-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 211161-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 211161-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 211161-4 fall under?
The 211161-4 is listed under Connectors > D-Shaped Connectors > D-Sub Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 211161-4 when available in the D-Sub Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 211161-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 211161-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 211161-4 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 211161-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 211161-4 often in real-time on the comparison pages.
What if I can't find stock of 211161-4?
You can fill out our help required form which you can use to request a quote for 211161-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.