Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.05
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$9.05
|
393
in stock
|
Buy Now | |
Newark Electronics
from US$10.96
|
393
in stock
|
Buy Now | |
Rapid Electronics
from US$10.34
|
393
in stock
|
Buy Now | |
Chip One Stop
from US$10.90
|
393
in stock
|
Buy Now | |
Farnell
from US$11.05
|
320
in stock
|
Buy Now | |
Avnet America
from US$9.56
|
-
|
Buy Now | |
RS Americas
from US$9.13
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Contact Termination Area Plating Material | Gold |
---|---|
Contact Current Rating (Max) | 32A |
Contact Mating Area Plating Material | Gold over Nickel |
Contact Base Material | Copper Alloy |
Pin Diameter | .142mm |
Contact Size | 8 |
Contact Style | Standard |
Contact Mating Area Plating Thickness | 50µin |
Contact Type | Pin |
Wire Size | 8AWG, 8mm² |
Post Diameter | .203mm |
Circuit Application | Power |
High Current | No |
Comment | Use these contacts only with the Standard connectors. Do not use with Blindmate connectors. |
Packaging Quantity | 100 |
Packaging Method | Bag |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Post Length | .232mm |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
D-Sub Contacts Pin Contact, Power |Amp Te Connectivity 211159-1 | Newark Electronics |
D-Sub Contacts PIN CONTACT POWER | Rapid Electronics |
TE Connectivity - AMP PIN CONTACT ASSY | Distrelec |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
Subminiature D Pin/Socket Connectors for MIL-C-24308 and MIL-C-39029 | TE Connectivity 211159-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | D Sub Connectors |
---|---|
Contact Gender | Pin |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Wire Size AWG Max | 8AWG |
Wire Size AWG Min | - |
Contact Termination Type | Crimp |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 211159-1?
Additional datasheets, footprints and schematics for 211159-1 are listed on our Part Details page. You can also find images and similar parts to 211159-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 211159-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 211159-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 211159-1 fall under?
The 211159-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 211159-1 when available in the D-Sub Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 211159-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 211159-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 211159-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 211159-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 211159-1 often in real-time on the comparison pages.
What if I can't find stock of 211159-1?
You can fill out our help required form which you can use to request a quote for 211159-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.