Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-2-1105870-8,
EG9619-000 |
Prices starting from US$581.93
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$669.49
|
No stock
|
Buy Now | |
Newark Electronics
from US$697.11
|
3
in stock
|
Buy Now | |
Rapid Electronics
from US$900.84
|
3
in stock
|
Buy Now | |
Chip One Stop
from US$703.00
|
3
in stock
|
Buy Now | |
Distrelec
from US$726.26
|
3
in stock
|
Buy Now | |
Avnet America
from US$581.93
|
-
|
Buy Now | |
Boersig
from US$671.93
|
-
|
Buy Now |
Ratchet Configuration | Operator Releasable & Adjustable |
---|---|
Crimp Form-Wire Barrel Type | Open Barrel - F Crimp |
Specification Type | TE Product Specification (114-) |
Certification | Upon Request for Fee |
Power Type | Manual |
Tool Type | Ergocrimp Hand Tool Assembly or Die |
Die Sets Type | Removable/Interchangeable |
Tool Grade | Commercial Crimp Tooling |
Other Tools Rsz.lc.4-10Qmm |Amp Te Connectivity 2-1105870-8 | Newark Electronics |
Other Tools RSZ.LC.4-10QMM | Rapid Electronics |
TE Connectivity Tools and Accessories Die Set for Heavy | Distrelec |
Locator And Die 0.14 - 4mm Square | Avnet America |
Where can I find additional details, specifications and documents for a 2-1105870-8?
Additional datasheets, footprints and schematics for 2-1105870-8 are listed on our Part Details page. You can also find images and similar parts to 2-1105870-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1105870-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1105870-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1105870-8 fall under?
The 2-1105870-8 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 2-1105870-8 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1105870-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1105870-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1105870-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 2-1105870-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1105870-8 often in real-time on the comparison pages.
What if I can't find stock of 2-1105870-8?
You can fill out our help required form which you can use to request a quote for 2-1105870-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.