Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | - |
Contact Plating | Silver Plated Contacts |
For Use With | HSK Series Inserts |
Wire Size AWG Min | - |
Contact Material | Copper |
Cable Diameter Max | 3.9mm |
Cable Diameter Min | 2.85mm |
Contact Size | 11 |
Contact Termination | Crimp |
Gender | Plug |
Wire Area Size Max | 4mm² |
Wire Size | 11AWG |
Hsk.sti.c.4,0 Qmm Rohs Compliant: Yes |Hts Te Connectivity 3-1108757-1 | Newark Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
Connector, Power, Heavy Duty, HSK.Sti.C.4,0 qmm | TE Connectivity 3-1108757-1 | RS Americas |
CRIMP PIN, 4MM | element14 |
Where can I find additional details, specifications and documents for a 3-1108757-1?
Additional datasheets, footprints and schematics for 3-1108757-1 are listed on our Part Details page. You can also find images and similar parts to 3-1108757-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1108757-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1108757-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1108757-1 fall under?
The 3-1108757-1 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-1108757-1 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1108757-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1108757-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1108757-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for 3-1108757-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1108757-1 often in real-time on the comparison pages.
What if I can't find stock of 3-1108757-1?
You can fill out our help required form which you can use to request a quote for 3-1108757-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.