Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.29
|
42,773
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
42,773
in stock
|
Buy Now | |
element14
from US$0.25
|
42,773
in stock
|
Buy Now | |
Rapid Electronics
from US$0.21
|
14,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
14,000
in stock
|
Buy Now | |
Distrelec
from US$0.28
|
14,000
in stock
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
RS Americas
from US$0.27
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Degree of Protection | IPX8, IPX5 |
---|---|
Circuit Application | Power & Signal |
Contact Termination Type | Through Hole |
Mating Cycles (Max) | 10000 |
Operating Temperature Range | -30 – 85°C, -22 – 185°F |
Seal, Silicone, 9.18Mm, Black Rohs Compliant: Yes |Te Connectivity 2108883-1 | Newark Electronics |
SEAL, SILICONE, 9.18MM, BLACK | element14 |
USB Conn PACKING W/ SEALING FOR WP 5POS STD/ON | Rapid Electronics |
TE Connectivity - AMP USB PACKING SEALING FOR WP 5P STD/ON | Distrelec |
Connector Accessories Receptacle Sealing Silicone Black | Avnet America |
PACKING WITH SEALING FOR WP 5POS STD/ON, USB Connectors | TE Connectivity 2108883-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2108883-1?
Additional datasheets, footprints and schematics for 2108883-1 are listed on our Part Details page. You can also find images and similar parts to 2108883-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2108883-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2108883-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2108883-1 fall under?
The 2108883-1 is listed under Connectors > Audio & Video Connectors > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2108883-1 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2108883-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2108883-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2108883-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for 2108883-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2108883-1 often in real-time on the comparison pages.
What if I can't find stock of 2108883-1?
You can fill out our help required form which you can use to request a quote for 2108883-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.