Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.47
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.41
|
134
in stock
|
Buy Now | |
Rapid Electronics
from US$4.62
|
34,000
in stock
|
Buy Now | |
Chip One Stop
from US$3.15
|
32,000
in stock
|
Buy Now | |
Farnell
from US$5.19
|
26,000
in stock
|
Buy Now | |
TTI Europe
from US$3.52
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$5.72
|
7,000
in stock
|
Buy Now | |
Avnet America
from US$3.71
|
7,000
in stock
|
Buy Now | |
TE Store
from US$5.70
|
3,648
in stock
|
Buy Now | |
Distrelec
from US$5.32
|
1,035
in stock
|
Buy Now | |
Future Electronics
from US$2.47
|
1,000
in stock
|
Buy Now | |
element14
from US$5.30
|
1,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
41,000
in stock
|
Buy Now | |
RS Americas
from US$8.84
|
-
|
Buy Now | |
Boersig
from US$4.90
|
-
|
Buy Now |
Offset | 0mm |
---|---|
Shell Plating Finish | Matte |
Shell Plating Material | Tin over Nickel |
Number of Positions | 5 |
Number of Ports | 1 |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel |
Contact Current Rating (Max) | 1.8A |
Contact Mating Area Plating Thickness | .76µm, 29.52µin |
Tail Length | .03in, .75mm |
PCB Thickness (Recommended) | .031 – .039in, .8 – 1.mm |
Centerline (Pitch) | .65mm, .025in |
Housing Color | Black |
Housing Material | Thermoplastic |
Moisture Sensitivity Level | 1 |
Degree of Protection | IP68 |
UL Flammability Rating | UL 94V-0 |
Industry Standard | USB 2.0 |
Locking Feature | Without |
Connector Mounting Type | Board Mount |
Locating Posts | Without |
PCB Connector Seating | Offset |
Mounting Location | Top |
PCB Mount Retention Type | Hold-Down |
Circuit Application | Power & Signal |
Pick & Place Capable | Yes |
Pick and Place | Without Pick and Place Cover |
Halogen Free | No |
Packaging Quantity | 1000 |
Packaging Method | Tape & Reel |
Product Type | Connector |
Orientation | Right Angle |
Size | Micro |
USB Version | 2.0 |
Connector & Contact Terminates To | Printed Circuit Board |
Integral Locking Latch | Without |
USB Type | B |
Connector Style | Receptacle |
Connector System | Cable-to-Board |
LED | Without |
Contact Termination Type | Surface Mount |
Termination Method | Surface Mount |
Termination Method to Printed Circuit Board | Reflow Solder |
Operating Temperature Range | -22 – 185°F, -30 – 85°C |
Mating Cycles (Max) | 10000 |
Löttemperatur (max.) | 260°C |
Soldering Temperature (Max) | 500°F, 260°C |
USB Connectors 5P SS R/A RECEP SURF MNT MICRO USB | Rapid Electronics |
USB CONN, 2.0 MICRO TYPE B, R/A RCPT, 5P | Farnell |
MICRO USB 2.0 B 1X1 SMD HORIZ | TTI Europe |
Usb Connector Type:Micro Usb Type A | Newark Electronics |
Conn Micro USB RCP 5 POS 0.65mm Solder RA SMD 5 Terminal 1 Port T/R | Avnet America |
MICRO USB, TYPE B, IP68 USB Adapter Type: B USB Version: 2.0 Connector Profile: Micro Connector & Housing Type: Receptacle Number of Ports: 1 B 2.0 Micro Receptacle | Usb Connector Type | Part Number: 2108877-1 | Internal Number: 2108877-1 | TE Connectivity | TE Store |
TE Connectivity Micro USB, Socket, Mini USB-B 2.0, Right Angle, Positions - 5 | Distrelec |
5 Position 1 Port Right Angle Waterproof IP68 Micro USB 2.0 Connector | Future Electronics |
MICRO USB CONN, 2.0 TYPE B, RCPT, SMD | element14 |
R/A Micro USB connector SMT Socket | RS |
MICRO USB, TYPE B, IP68 | TE Connectivity 2108877-1 | RS Americas |
ASSY MICRO USB IO WP5 STD/ON WITH EMBOSS | Boersig |
Where can I find additional details, specifications and documents for a 2108877-1?
Additional datasheets, footprints and schematics for 2108877-1 are listed on our Part Details page. You can also find images and similar parts to 2108877-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2108877-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2108877-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2108877-1 fall under?
The 2108877-1 is listed under Connectors > Audio & Video Connectors > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2108877-1 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2108877-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2108877-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2108877-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, TTI Europe and Newark Electronics have stock available or on a lead time for 2108877-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2108877-1 often in real-time on the comparison pages.
What if I can't find stock of 2108877-1?
You can fill out our help required form which you can use to request a quote for 2108877-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.