Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.79
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.12
|
2,514
in stock
|
Buy Now | |
Newark Electronics
from US$2.20
|
2,514
in stock
|
Buy Now | |
Rapid Electronics
from US$2.24
|
2,514
in stock
|
Buy Now | |
Chip One Stop
from US$1.93
|
2,514
in stock
|
Buy Now | |
Farnell
from US$2.35
|
2,024
in stock
|
Buy Now | |
TE Store
from US$2.29
|
927
in stock
|
Buy Now | |
Future Electronics
from US$1.80
|
-
|
Buy Now | |
Avnet America
from US$1.79
|
-
|
Buy Now | |
Boersig
from US$2.31
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 2 |
---|---|
Contact Current Rating (Max) | 5A |
Accepts Contact Style | Pin |
Voltage | 400VDC, 400VAC |
Centerline (Pitch) | 3.5in, .138mm |
Housing Color | Black |
Sealable | Yes |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Receptacle |
Product Type | Connector |
Connector System | Wire-to-Wire |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Lighting Connectors Assembly Right Angle Th |Amp Te Connectivity 2106111-2 | Newark Electronics |
Lighting Connectors Assembly Right Angle TH | Rapid Electronics |
TE Connectivity Assembly Right Angle TH Header 2-Posit Board Connector 2 Contact(s) Solder Terminal Black Insulator Receptacle | Distrelec |
ASSEMBLY, RIGHT ANGLE TH HEADER, 2-POSIT | Farnell |
Assembly, Right Angle TH Header, 2-Posit Connector System: Wire-to-Wire Number of Positions: 2 Centerline (Pitch): .14 mm Centerline (Pitch): 3.5 in Sealable: Yes Wire-to-Wire 2 .14 mm 3.5" | Plug & Socket Lighting Connector | Part Number: 2106111-2 | Internal Number: 2106111-2 | TE Connectivity | TE Store |
2 Position 3.5mm Centerline SlimSeal Solid State Lighting Receptacle Connector | Future Electronics |
Conn Wire to Board HDR 2 POS Solder RA Thru-Hole Tube | Avnet America |
Where can I find additional details, specifications and documents for a 2106111-2?
Additional datasheets, footprints and schematics for 2106111-2 are listed on our Part Details page. You can also find images and similar parts to 2106111-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2106111-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2106111-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2106111-2 fall under?
The 2106111-2 is listed under Connectors > Lighting Connectors > Plug & Socket Lighting Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2106111-2 when available in the Plug & Socket Lighting Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2106111-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2106111-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2106111-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2106111-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2106111-2 often in real-time on the comparison pages.
What if I can't find stock of 2106111-2?
You can fill out our help required form which you can use to request a quote for 2106111-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.