Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.95
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.97
|
3,420
in stock
|
Buy Now | |
Newark Electronics
from US$5.00
|
3,420
in stock
|
Buy Now | |
Rapid Electronics
from US$3.16
|
3,420
in stock
|
Buy Now | |
Chip One Stop
from US$3.17
|
3,420
in stock
|
Buy Now | |
Future Electronics
from US$3.04
|
-
|
Buy Now | |
Avnet America
from US$2.95
|
-
|
Buy Now | |
RS Americas
from US$3.63
|
-
|
Buy Now | |
Boersig
from US$3.25
|
-
|
Buy Now | |
Farnell
from US$4.18
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 3 |
---|---|
Contact Current Rating (Max) | 5A |
Accepts Contact Style | Pin |
Voltage | 400VDC, 400VAC |
Centerline (Pitch) | 3.5in, .138mm |
Housing Color | Black |
Sealable | Yes |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Receptacle |
Product Type | Connector |
Connector System | Wire-to-Wire |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Lighting Connectors Assembly Vertical Smt Header |Amp Te Connectivity 2106053-4 | Newark Electronics |
Lighting Connectors Assembly Vertical SMT Header | Rapid Electronics |
TE Connectivity Assembly Vertical SMT Header 3-Positio Board Connector 3 Contact(s) Solder Terminal Black Insulator Receptacle | Distrelec |
3 Position Black SlimSeal Straight Wire to Board Receptacle Header Connector | Future Electronics |
Conn Wire to Board HDR 3 POS 3.5mm Solder ST SMD Pocket Tape | Avnet America |
Sealed Lighting Connector | RS Americas |
Where can I find additional details, specifications and documents for a 2106053-4?
Additional datasheets, footprints and schematics for 2106053-4 are listed on our Part Details page. You can also find images and similar parts to 2106053-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2106053-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2106053-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2106053-4 fall under?
The 2106053-4 is listed under Connectors > Lighting Connectors > Plug & Socket Lighting Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2106053-4 when available in the Plug & Socket Lighting Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2106053-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2106053-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2106053-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Future Electronics have stock available or on a lead time for 2106053-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2106053-4 often in real-time on the comparison pages.
What if I can't find stock of 2106053-4?
You can fill out our help required form which you can use to request a quote for 2106053-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.