Status: | Unknown |
---|---|
Series: | 2100 Series |
RoHS: | Unknown |
Product Range | 2100 Series |
---|---|
Inductance | 22µH |
RMS Current (Irms) | 7A |
DC Resistance Max | 0.015ohm |
Inductance Tolerance | ± 15% |
SVHC | No SVHC (15-Jan-2018) |
DC Current Rating | 7A |
Inductor Case Style | Radial Leaded |
Lead Spacing | 0.76" |
No. of Pins | 2Pins |
Inductor, 22Uh, 15%, 7A, Toroid H | Newark Electronics |
INDUCTOR, 22UH, 15%, 7A, TOROID H | element14 |
Toroidal Inductor, 22 uH, 7 A, 15 Milliohm, ± 15% | Avnet America |
Inductor, Toroidal,22 L (uH),7Adc,15%,0.015 Ohms DCR, Horizontal | Bourns 2105-H-RC | RS Americas |
Toroidal Inductor, 22 uH, 7 A, 15 Milliohm, � 15% | Avnet Abacus |
Where can I find additional details, specifications and documents for a 2105-H-RC?
Additional datasheets, footprints and schematics for 2105-H-RC are listed on our Part Details page. You can also find images and similar parts to 2105-H-RC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2105-H-RC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2105-H-RC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2105-H-RC fall under?
The 2105-H-RC is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to 2105-H-RC when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2105-H-RC you can contact the distributor directly for product support, shipping queries etc.
Is the 2105-H-RC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2105-H-RC have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for 2105-H-RC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2105-H-RC often in real-time on the comparison pages.
What if I can't find stock of 2105-H-RC?
You can fill out our help required form which you can use to request a quote for 2105-H-RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.