Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Orange |
---|---|
Number of Rows | 1 |
Number of Signal Positions | 2 |
Number of Sections | 2 |
Number of Positions | 4 |
Tab Thickness | .031in, .8mm |
Tab Width | .11in, 2.8mm |
Interface Plating | Tin (Sn) |
Width | 1.59in, 40.6mm |
Length | 3.12in, 79.3mm |
Voltage Rating (Max) | 600VDC |
Mounting Holes | With |
Panel Mount Feature | Without |
Locking Interface | With |
Mounting Orientation | Vertical/180° |
PCB Mount Alignment | Without |
Circuit Application | Signal |
Packaging Quantity | 1 |
Packaging Type | Package |
Hybrid Header | Yes |
Sealable | Yes |
Connector & Contact Terminates To | Printed Circuit Board |
Shielded | Yes |
Termination Method | Pressfit/Compliant Pin |
Operating Temperature (Max) | 167°F, 176°F, 212°F, 75°C, 85°C, 90°C, 120°C, 125°C, 100°C, 105°C, 149°F, 221°F, 65°C, 70°C, 158°F, 194°F, 257°F, 80°C, 185°F, 230°F, 110°C, 248°F |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
HVA280 2 Bay Header Sub-Assy, KEY D, F PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Device Number of Positions: 4 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Device 4 | Press-Fit & Smt Header | Part Number: 2103346-2 | Internal Number: 2103346-2 | TE Connectivity | TE Store |
Connector Shrouded Header 4 Position Press Fit Straight Through Hole | Avnet America |
HVA280 2 BAY HEADER KEY D,F | TTI Europe |
Where can I find additional details, specifications and documents for a 2103346-2?
Additional datasheets, footprints and schematics for 2103346-2 are listed on our Part Details page. You can also find images and similar parts to 2103346-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2103346-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2103346-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2103346-2 fall under?
The 2103346-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 2103346-2 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2103346-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2103346-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2103346-2 have stock available?
Authorised distributors including TE Store, Avnet America, TTI Europe and Avnet Abacus have stock available or on a lead time for 2103346-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2103346-2 often in real-time on the comparison pages.
What if I can't find stock of 2103346-2?
You can fill out our help required form which you can use to request a quote for 2103346-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.