Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Orange |
---|---|
Body Material | PA GF |
Cable Exit Angle | 180° |
Number of Positions | 2 |
Number of Rows | 1 |
Mating Tab Width | .11in, 2.8mm |
Length | 22.4mm, .8819in |
Height | .496in, 12.6mm |
Width | 32.4mm, 1.2756in |
Nominal Voltage Architecture | 500V, 24V, 42V, 550V, 600V, 90V, 125V, 240V, 48V, 12V, 80V |
Operating Voltage | 600VDC |
Centerline (Pitch) | 10.4mm, .409in |
UL Flammability Rating | UL 94-HB |
Degree of Protection | IP6K9K |
Terminal Position Assurance | No |
Polarized | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Strain Relief | No |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Connector System | Wire-to-Board, Wire-to-Device, Wire-to-Wire |
Primary Locking Feature | On the Terminal |
Sealable | Yes |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
Inner Housing, Split Hdr, Key D, HVA280 Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Connector System: Wire-to-Board Wire-to-Device Wire-to-Wire Number of Positions: 2 Housing for Female Terminals 2.8 mm .11" Wire-to-Board | Automotive Housing | Part Number: 2103245-4 | Internal Number: 2103245-4 | TE Connectivity | TE Store |
Inner Housing Split Header Key D 2-Position 10.4mm Orange Box | Avnet America |
INN HSG,SPLIT HDR,KEY D,HVA280 | Power and Signal Group |
Where can I find additional details, specifications and documents for a 2103245-4?
Additional datasheets, footprints and schematics for 2103245-4 are listed on our Part Details page. You can also find images and similar parts to 2103245-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2103245-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2103245-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2103245-4 fall under?
The 2103245-4 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2103245-4 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2103245-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2103245-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2103245-4 have stock available?
Authorised distributors including TE Store, Avnet America and Power and Signal Group have stock available or on a lead time for 2103245-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2103245-4 often in real-time on the comparison pages.
What if I can't find stock of 2103245-4?
You can fill out our help required form which you can use to request a quote for 2103245-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.