Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.94
Cable Exit Angle | 180° |
---|---|
Body Material | PA GF |
Color | Natural |
Number of Positions | 2 |
Number of Rows | 1 |
Mating Tab Width | 2.8mm, .11in |
Width | .84in, 21.4mm |
Length | 30.5mm, 1.2in |
Height | 11.6mm, .457in |
Nominal Voltage Architecture | 500V, 24V, 42V, 550V, 125V, 90V, 240V, 48V, 12V, 600V, 80V |
Operating Voltage | 600VAC |
Polarized | No |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Connector Position Assurance Capable | Yes |
Serviceable | No |
Packaging Quantity | 1 |
Packaging Method | Package |
Strain Relief | Yes |
Hybrid Connector | Yes |
Connector System | Wire-to-Wire |
Connector Style | Housing for male terminals |
Primary Locking Feature | On the Terminal |
Sealable | Yes |
Operating Temperature Range | -40 – 140°C, -40 – 284°F |
Automotive Housing, Plug, 2Pos Rohs Compliant: Yes |Te Connectivity 2103306-1 | Newark Electronics |
AUTOMOTIVE HOUSING, PLUG, 2POS | element14 |
Conn Sealed Housing PL 2 POS 5.2mm ST Cable Pack | Avnet America |
INNER HSG, PLUG, HVA280-3PXM | TTI Europe |
HVA280 Inner Housing Plug 3PXM, XE | Dalroad Norslo |
Where can I find additional details, specifications and documents for a 2103306-1?
Additional datasheets, footprints and schematics for 2103306-1 are listed on our Part Details page. You can also find images and similar parts to 2103306-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2103306-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2103306-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2103306-1 fall under?
The 2103306-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2103306-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2103306-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2103306-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2103306-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and TTI Europe have stock available or on a lead time for 2103306-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2103306-1 often in real-time on the comparison pages.
What if I can't find stock of 2103306-1?
You can fill out our help required form which you can use to request a quote for 2103306-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.