Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.32
Color | Orange |
---|---|
Width | 1.59in, 40.6mm |
Length | 45.4mm, 1.78in |
PCB Mount Alignment | Without |
Locking Interface | With |
PCB Mount Retention | Without |
Mounting Holes | Without |
Panel Mount Feature | Without |
Packaging Type | Package |
Packaging Quantity | 1 |
Sealable | Yes |
Hybrid Header | No |
Shielded | No |
SPLIT HEADER ASSY,KEY A,HVA280 | TTI Europe |
Split Header, Orange Rohs Compliant: Yes |Te Connectivity 2103247-1 | Newark Electronics |
SPLIT HEADER, ORANGE | element14 |
Where can I find additional details, specifications and documents for a 2103247-1?
Additional datasheets, footprints and schematics for 2103247-1 are listed on our Part Details page. You can also find images and similar parts to 2103247-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2103247-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2103247-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2103247-1 fall under?
The 2103247-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 2103247-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2103247-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2103247-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2103247-1 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 2103247-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2103247-1 often in real-time on the comparison pages.
What if I can't find stock of 2103247-1?
You can fill out our help required form which you can use to request a quote for 2103247-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.