Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.64
Cable Exit Angle | 180° |
---|---|
Body Material | PA GF |
Color | Orange |
Number of Positions | 3 |
Number of Rows | 1 |
Mating Tab Width | .11in, 2.8mm |
Height | 12.6mm, .496in |
Width | 42.7mm, 1.6811in |
Length | 22.4mm, .8819in |
Nominal Voltage Architecture | 500V, 24V, 42V, 550V, 600V, 90V, 125V, 240V, 48V, 12V, 80V |
Operating Voltage | 600VDC |
Centerline (Pitch) | 5.2mm, .205in |
UL Flammability Rating | UL 94-HB |
Degree of Protection | IP6K9K |
Mounting Feature | Without |
Terminal Position Assurance | No |
Polarized | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Connector System | Wire-to-Board, Wire-to-Wire, Wire-to-Device |
Hybrid Connector | No |
Sealable | Yes |
Primary Locking Feature | On the Terminal |
Connector Style | Housing for female terminals |
Strain Relief | No |
Operating Temperature Range | -40 – 284°F, -40 – 140°C |
Automotive Housing, Hdr, 3Pos, Orange Rohs Compliant: Yes |Te Connectivity 2103321-1 | Newark Electronics |
AUTOMOTIVE HOUSING, HDR, 3POS, ORANGE | element14 |
HVA280 3p Inner Housing, Split Header, Key A | Dalroad Norslo |
Conn Sealed Housing RCP 3 POS 5.2mm ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 2103321-1?
Additional datasheets, footprints and schematics for 2103321-1 are listed on our Part Details page. You can also find images and similar parts to 2103321-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2103321-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2103321-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2103321-1 fall under?
The 2103321-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2103321-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2103321-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2103321-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2103321-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Dalroad Norslo and Chip One Stop have stock available or on a lead time for 2103321-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2103321-1 often in real-time on the comparison pages.
What if I can't find stock of 2103321-1?
You can fill out our help required form which you can use to request a quote for 2103321-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.