Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.96
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.00
|
1,333
in stock
|
Buy Now | |
Rapid Electronics
from US$0.96
|
1,333
in stock
|
Buy Now | |
Chip One Stop
from US$1.11
|
1,333
in stock
|
Buy Now | |
Farnell
from US$1.81
|
1,100
in stock
|
Buy Now | |
Avnet America
from US$0.97
|
-
|
Buy Now | |
Boersig
from US$1.00
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Color | Green |
---|---|
Material | Silicone |
Cable Insulation Diameter | 8.1 – 8.7mm, .319 – .342in |
UL Flammability Rating | None |
Shore A Hardness | 30 |
Lubricant Content | Yes |
Resistance to Hydrocarbons | Poor |
Seal Type | Single Wire Seal (SWS) |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
Automotive Connectors CABLE SEAL | Rapid Electronics |
TE Connectivity CABLE SEAL SIZE B HVA280-3PM Automotive Connectors CABLE SEAL SIZE B HVA280-3PM | Distrelec |
OTHER CONNECTOR ACCESSORIES | Farnell |
Cable Seal Retainer For Use With HVA280 Automotive Connectors Silicone Green | Avnet America |
HVA280 3 Circuit CABLE SEAL, SIZE B | Power and Signal Group |
Where can I find additional details, specifications and documents for a 2103188-2?
Additional datasheets, footprints and schematics for 2103188-2 are listed on our Part Details page. You can also find images and similar parts to 2103188-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2103188-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2103188-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2103188-2 fall under?
The 2103188-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Seals & Cavity Plugs.
Can I view similar or alternative parts?
You can view similar parts to 2103188-2 when available in the Automotive Seals & Cavity Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2103188-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2103188-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2103188-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Avnet America have stock available or on a lead time for 2103188-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2103188-2 often in real-time on the comparison pages.
What if I can't find stock of 2103188-2?
You can fill out our help required form which you can use to request a quote for 2103188-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.