Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.13
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.20
|
2,818
in stock
|
Buy Now | |
Rapid Electronics
from US$1.16
|
2,818
in stock
|
Buy Now | |
Chip One Stop
from US$1.26
|
2,818
in stock
|
Buy Now | |
Farnell
from US$2.80
|
2,300
in stock
|
Buy Now | |
Avnet America
from US$1.13
|
-
|
Buy Now | |
Boersig
from US$1.20
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Color | Black |
---|---|
Body Material | PA GF |
Cable Exit Angle | 180° |
Number of Positions | 2 |
Mating Tab Width | 2.8mm, .11in |
Width | 1.6713in, 42.45mm |
Length | 19.3mm, .7599in |
Height | 42.45mm, 1.6713in |
Nominal Voltage Architecture | 500V, 24V, 42V, 550V, 600V, 90V, 125V, 240V, 48V, 12V, 80V |
Operating Voltage | 750VDC |
Centerline (Pitch) | 10.4mm, .409in |
Degree of Protection | IP6K9K |
UL Flammability Rating | UL 94-HB |
Mounting Feature | Without |
Terminal Position Assurance | No |
Polarized | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Connector System | Wire-to-Device, Wire-to-Wire, Wire-to-Board |
Primary Locking Feature | On the Terminal |
Connector Style | Housing for female terminals |
Sealable | Yes |
Hybrid Connector | No |
Strain Relief | Yes |
Operating Temperature Range | -40 – 284°F, -40 – 140°C |
Automotive Conn INNER HOUSING CAP HVA280-2PHM | Rapid Electronics |
TE Connectivity Conn Housing Wire to Wire PL 2 POS ST Cable Mount | Distrelec |
AUTOMOTIVE CONNECTOR HOUSINGS | Farnell |
Conn Housing Wire to Wire PL 2 POS ST Cable Mount | Avnet America |
INNER HOUSING,CAP,HVA280-2PHM | Power and Signal Group |
Where can I find additional details, specifications and documents for a 2103170-1?
Additional datasheets, footprints and schematics for 2103170-1 are listed on our Part Details page. You can also find images and similar parts to 2103170-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2103170-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2103170-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2103170-1 fall under?
The 2103170-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2103170-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2103170-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2103170-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2103170-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Avnet America have stock available or on a lead time for 2103170-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2103170-1 often in real-time on the comparison pages.
What if I can't find stock of 2103170-1?
You can fill out our help required form which you can use to request a quote for 2103170-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.