2100HT-331-V-RC. Inductors by Bourns Electronics

IND HIGH CURRENT WW 330UH 15% 1KHZ 2.7A TRD

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.82

Distributor Stock
Logo for Newark
Newark
from US$1.94
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.82
-
Buy Now
Logo for RS Americas
RS Americas
from US$3.45
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$2.03
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

RoHS Compliant YES

Alternative Descriptions

High Current Inductor 330Uh 2.7A 15% | Newark Electronics
Toroidal Inductor, 330 uH, 2.7 A, 160 Milliohm, ± 15% | Avnet America
Inductor, Toroidal | Bourns 2100HT-331-V-RC | RS Americas
330 UH 15% TOROID VERTICAL | TTI Europe
Toroidal Inductor, 330 uH, 2.7 A, 160 Milliohm, � 15% | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2100HT-331-V-RC.?

Additional datasheets, footprints and schematics for 2100HT-331-V-RC. are listed on our Part Details page. You can also find images and similar parts to 2100HT-331-V-RC. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2100HT-331-V-RC. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2100HT-331-V-RC. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2100HT-331-V-RC. fall under?

The 2100HT-331-V-RC. is listed under Passive Components > Inductors > Toroidal Inductors > Through Hole Toroidal Inductors.

Can I view similar or alternative parts?

You can view similar parts to 2100HT-331-V-RC. when available in the Through Hole Toroidal Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2100HT-331-V-RC. you can contact the distributor directly for product support, shipping queries etc.

Is the 2100HT-331-V-RC. RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 2100HT-331-V-RC. have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas, TTI Europe and Avnet Abacus have stock available or on a lead time for 2100HT-331-V-RC..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2100HT-331-V-RC. often in real-time on the comparison pages.

What if I can't find stock of 2100HT-331-V-RC.?

You can fill out our help required form which you can use to request a quote for 2100HT-331-V-RC. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay