| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
Prices starting from US$0.52
| Distributor | Stock | ||
|---|---|---|---|
|
Future Electronics
from US$0.52
|
42,500
in stock
|
Buy Now |
|
Newark Electronics
from US$1.39
|
25,000
in stock
|
Buy Now |
|
Avnet America
from US$0.56
|
25,000
in stock
|
Buy Now |
|
Maritex
from US$1.86
|
6,650
in stock
|
Buy Now |
|
TTI Europe
from US$1.46
|
5,000
in stock
|
Buy Now |
|
Conrad
from US$2.23
|
2,300
in stock
|
Buy Now |
|
Schukat Electronic
from US$1.51
|
2,300
in stock
|
Buy Now |
|
TTI Americas
from US$0.94
|
1,740
in stock
|
Buy Now |
|
RS
from US$1.75
|
434
in stock
|
Buy Now |
|
TME
from US$2.08
|
19
in stock
|
Buy Now |
|
RS Americas
from US$2.83
|
0
in stock
|
Buy Now |
|
Ozdisan
from US$1.88
|
0
in stock
|
Buy Now |
|
Avnet Asia
-
|
0
in stock
|
Buy Now |
|
Avnet Abacus
-
|
0
in stock
|
Buy Now |
| Buy Now |
| Rated Voltage (DC) (V) | 20 |
|---|---|
| Capacitance (µF) | 100 |
| Body Type | Surface mount type (rectangular style) |
| E.S.R.-1 (Max. Value) (mΩ) | 55 |
| Polarity Type | Polar |
| Rated Voltage (V) | 20 |
| Operating Temperature Range (°C) | -55 to 105 |
| Permissible Ripple Current (Rms) (mA) | 1700 |
| Endurance (h) | 2000 |
| Leakage Current (Max.) (μA) | 200 |
| Tolerance on Capacitance (%) | -20 to 20 |
| Length * Width (mm) | 7.3 * 4.3 |
| Temperature Range (°C) | -55 to 105 |
| Height (mm) | 2.8 |
| Endurance@Temp.-1 | 2000h@105°C |
| Size Code | D3L |
| Rated Ripple Current-1 (mArms) | 1700 |
| Rated Ripple Current-1 (temp.) (°C) | 105 |
| Rated Ripple Current-1 (freq.) (kHz) | 100 |
| ESR (mΩ) | 55 |
| ESR Frequency (kHz) | 100 |
| Leakage Current [Max.] (μA) | 200 |
| Dissipation Factor [Max.] | 0.1 |
| Body Length (mm) | 7.3 |
| Body Width (mm) | 4.3 |
| Body Height (mm) | 2.8 |
| Minimum packaging quantity (piece) | 2500 |
| Forming & Packaging Feature | Embossed carrier taping (reel packing) |
| TQC Series 100 uF ±20 % 20 V Surface Mount Polymer Solid Tantalum Capacitor | Future Electronics |
| Capacitance:100Μf | Newark Electronics |
| 100UF 20V 20% D3L/D LOW ESR | TTI Europe |
| Panasonic 20TQC100MYF Tantal-Kondensator SMD 100 µF 20 V 20 % (L x B) 7.3 mm x 4.3 mm 1 St. | Conrad |
| POSCAP TQC 100uF 20V 7,3x4,3x2,8mm | Schukat Electronic |
| 100UF 20V 20% ESR 55 7343-28 | TTI Americas |
| Capacitor Tantalum TQC series 20V 100uF | RS |
| Capacitor: tantalum-polymer | TME |
| 100UF SOLID POLYMER TANTALUM CAPACITOR, 20 V DC +/-20%, POSCAP SERIES | RS Americas |
Where can I find additional details, specifications and documents for a 20TQC100MYF?
Additional datasheets, footprints and schematics for 20TQC100MYF are listed on our Part Details page. You can also find images and similar parts to 20TQC100MYF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 20TQC100MYF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 20TQC100MYF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 20TQC100MYF fall under?
The 20TQC100MYF is listed under Capacitors > Polymer Capacitors > POSCAPâ„¢ Tantalum-Polymer > TQC Series.
Can I view similar or alternative parts?
You can view similar parts to 20TQC100MYF when available in the TQC Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 20TQC100MYF you can contact the distributor directly for product support, shipping queries etc.
Is the 20TQC100MYF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 20TQC100MYF have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, Maritex and TTI Europe have stock available or on a lead time for 20TQC100MYF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 20TQC100MYF often in real-time on the comparison pages.
What if I can't find stock of 20TQC100MYF?
You can fill out our help required form which you can use to request a quote for 20TQC100MYF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.