Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Filter Applications | General Purpose |
---|---|
Voltage Rating | 250VAC |
Current Rating | 20A |
No. of Phases | Single Phase |
No. of Stages | 1 Stage |
Filter Input Terminals | Stud |
Capacitance | 9000pF |
RoHS Compliant | Yes |
Power Line Filter, Emi/Rfi, 20A, 5Ua, 250Vac | Newark Electronics |
Power Line Filter 50Hz/60Hz 20A 250VAC Threaded Stud Bulkhead | Avnet America |
Power Line Filters 20A H POWER LINE FILTER, THREAD TERM | Sager |
Where can I find additional details, specifications and documents for a 20EH6?
Additional datasheets, footprints and schematics for 20EH6 are listed on our Part Details page. You can also find images and similar parts to 20EH6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 20EH6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 20EH6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 20EH6 fall under?
The 20EH6 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters > Power Line Chassis Mount Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 20EH6 when available in the Power Line Chassis Mount Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 20EH6 you can contact the distributor directly for product support, shipping queries etc.
Is the 20EH6 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 20EH6 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 20EH6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 20EH6 often in real-time on the comparison pages.
What if I can't find stock of 20EH6?
You can fill out our help required form which you can use to request a quote for 20EH6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.