Status: | Unknown |
---|---|
Series: | SR Series |
RoHS: | Unknown |
Prices starting from US$3.76
Product Range | SR Series |
---|---|
Gender | Plug |
Voltage Rating | 250VAC |
Current Rating | 20A |
Connector Mounting | Panel Mount |
Contact Termination Type | Quick Connect |
SVHC | No SVHC (27-Jun-2018) |
AC Male Power Inlet Connector Flange 120/250VAC 20A(UL/CSA) 16A(VDE) UL94V-0 | TE Connectivity 20ESRM-3 | RS Americas |
AC Male Power Inlet Connector,Flange | RS |
CONNECTOR, POWER ENTRY, PLUG, 20A, 250V | element14 |
20Esrm-3=F8277 |Corcom Te Connectivity 20ESRM-3 | Newark Electronics |
Power Entry Module EMI/RFI Filtered M 3 POS 250VAC 20A Switch ST 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 20ESRM-3?
Additional datasheets, footprints and schematics for 20ESRM-3 are listed on our Part Details page. You can also find images and similar parts to 20ESRM-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 20ESRM-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 20ESRM-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 20ESRM-3 fall under?
The 20ESRM-3 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to 20ESRM-3 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 20ESRM-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 20ESRM-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 20ESRM-3 have stock available?
Authorised distributors including RS Americas, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for 20ESRM-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 20ESRM-3 often in real-time on the comparison pages.
What if I can't find stock of 20ESRM-3?
You can fill out our help required form which you can use to request a quote for 20ESRM-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.