Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Gray |
---|---|
Body Material | PBT GF |
Cable Exit Angle | 180° |
Number of Positions | 20 |
Number of Rows | 2 |
Mating Tab Width | 1.5mm, .11in, 2.8mm, .059in |
Length | .972in, 24.7mm |
Width | 46.1mm, 1.815in |
Height | 20.25mm, .797in |
Operating Voltage | 24VDC |
Nominal Voltage Architecture | 24V, 12V |
Centerline (Pitch) | 3.52mm, .139in |
Degree of Protection | IP2B |
UL Flammability Rating | UL 94V-0 |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Connector System | Wire-to-Wire |
Connector Style | Housing for female terminals |
Strain Relief | No |
Primary Locking Feature | Integrated in Housing |
Hybrid Connector | Yes |
Sealable | No |
Row-to-Row Spacing | .236in, 6mm |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
20P PLUG ASSEMBLY UNSEALED HYBRID B-KEY Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 2.8 mm 1.5 mm Mating Tab Width: .11 in .059 in Connector System: Wire-to-Wire Number of Positions: 20 Housing for Female Terminals 2.8 mm .11" | Automotive Housing | Part Number: 2098377-2 | Internal Number: 2098377-2 | TE Connectivity | TE Store |
20P Plug Assembly Unsealed Hybrid B-Key |Amp Te Connectivity 2098377-2 | Newark Electronics |
Conn Housing | Avnet America |
Where can I find additional details, specifications and documents for a 2098377-2?
Additional datasheets, footprints and schematics for 2098377-2 are listed on our Part Details page. You can also find images and similar parts to 2098377-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2098377-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2098377-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2098377-2 fall under?
The 2098377-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2098377-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2098377-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2098377-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2098377-2 have stock available?
Authorised distributors including TE Store, Newark Electronics and Avnet America have stock available or on a lead time for 2098377-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2098377-2 often in real-time on the comparison pages.
What if I can't find stock of 2098377-2?
You can fill out our help required form which you can use to request a quote for 2098377-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.