Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Power and Signal Group
-
|
-
|
Buy Now |
Color | Gray |
---|---|
Body Material | PBT GF |
Cable Exit Angle | 180° |
Number of Positions | 20 |
Number of Rows | 2 |
Mating Tab Width | 1.5mm, 2.8mm, .11in, .059in |
Length | 1.575in, 40mm |
Width | 1.85in, 47mm |
Height | 21.83mm, .859in |
Nominal Voltage Architecture | 24V, 12V |
Operating Voltage | 24VDC |
Centerline (Pitch) | 3.52mm, .139in |
UL Flammability Rating | UL 94V-0 |
Degree of Protection | IP2B |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Row-to-Row Spacing | 6mm, .236in |
Hybrid Connector | Yes |
Primary Locking Feature | Integrated in Housing |
Connector System | Wire-to-Wire |
Connector Style | Housing for male terminals |
Sealable | No |
Strain Relief | No |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
20 POS HYB UNSEAL CAP KY-B ECP | Power and Signal Group |
Where can I find additional details, specifications and documents for a 2098380-8?
Additional datasheets, footprints and schematics for 2098380-8 are listed on our Part Details page. You can also find images and similar parts to 2098380-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2098380-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2098380-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2098380-8 fall under?
The 2098380-8 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2098380-8 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2098380-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 2098380-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2098380-8 have stock available?
Authorised distributors including Power and Signal Group have stock available or on a lead time for 2098380-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2098380-8 often in real-time on the comparison pages.
What if I can't find stock of 2098380-8?
You can fill out our help required form which you can use to request a quote for 2098380-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.