Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Limit Switch Actuator | Wobble Coil Spring |
---|---|
Contact Configuration | SPDT-1NO, SPDT-NC |
Contact Current AC Max | 10A |
Contact Voltage AC Max | 480V |
Operating Force Max | 5ozf |
RoHS Compliant | Yes |
Limit Switch, Series LS:Spring rod, DPDT, Dbl Make/Break, 0.5 in - 14NPT, Plug-in | Honeywell 208LS152 | RS Americas |
General Purpose Plug-In Limit Switch Body Steel Coil Spring Wobble Stick | Carlton-Bates |
Limit Sw, Wobble Coil Spring Lever, Spdt | Newark Electronics |
Limit Switches 1NC 1NO SPDT Wobble-Coil Spring | Sager |
Where can I find additional details, specifications and documents for a 208LS152?
Additional datasheets, footprints and schematics for 208LS152 are listed on our Part Details page. You can also find images and similar parts to 208LS152 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 208LS152 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 208LS152 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 208LS152 fall under?
The 208LS152 is listed under Switches & Relays > Switches > Limit Switches & Detector Switches > Limit Switches.
Can I view similar or alternative parts?
You can view similar parts to 208LS152 when available in the Limit Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 208LS152 you can contact the distributor directly for product support, shipping queries etc.
Is the 208LS152 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 208LS152 have stock available?
Authorised distributors including RS Americas, Carlton-Bates, Newark Electronics and Sager have stock available or on a lead time for 208LS152.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 208LS152 often in real-time on the comparison pages.
What if I can't find stock of 208LS152?
You can fill out our help required form which you can use to request a quote for 208LS152 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.