Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.44
|
141
in stock
|
Buy Now | |
Future Electronics
from US$1.02
|
12,635
in stock
|
Buy Now | |
Rapid Electronics
from US$1.59
|
140
in stock
|
Buy Now | |
Chip One Stop
from US$1.58
|
140
in stock
|
Buy Now | |
TE Store
from US$2.03
|
140
in stock
|
Buy Now | |
Avnet America
from US$1.01
|
-
|
Buy Now | |
RS Americas
from US$1.93
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Cover Color | Black |
Cover Material | Nylon |
Contact Plating Material | Tin |
Contact Base Material | Brass |
Dimensions | 26.9 x 26.9 x 30.3mm |
Current Rating | 10A |
Housing Material | Nylon |
Mounts To | Panel |
Comment | Unassembled receptacle kit with cover. |
Product Type | Convenience Outlet |
Termination Method | FASTON Tab |
15 Amp 18-16 AWG Black Panel Mount Thermoplastic Convenience Outlet | Future Electronics |
Power Entry Outlet, 10A, Nylon, Black | Newark Electronics |
Standard Circular Connector PLUG STANDARD 14-7 | Rapid Electronics |
CONV OUTLET ASSEMBLY (BLACK) Connector & Contact Terminates To: Wire & Cable Contact Current Rating (Max): 10 A Housing Color: Black Wire Size: 18 AWG Housing Material: Nylon Wire & Cable 10 A Black 18 AWG | Panel & PCB Outlet | Part Number: 208697-2 | Internal Number: 208697-2 | Nylon | TE Connectivity | TE Store |
Conn Power RCP 3 POS ST Panel Mount 3 Terminal 1 Port | Avnet America |
Convenience Power Outlet Assembly, Cable-to-Panel, 3 Position, 10A, Black | TE Connectivity 208697-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Gender | Receptacle |
Voltage Rating | - |
Current Rating | 15A |
Connector Mounting | Panel Mount |
Contact Termination Type | IDC / IDT |
SVHC | No SVHC (15-Jun-2015) |
Contact Termination | IDC / IDT |
Where can I find additional details, specifications and documents for a 208697-2?
Additional datasheets, footprints and schematics for 208697-2 are listed on our Part Details page. You can also find images and similar parts to 208697-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 208697-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 208697-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 208697-2 fall under?
The 208697-2 is listed under Connectors > Power Connectors > Panel & PCB Outlets.
Can I view similar or alternative parts?
You can view similar parts to 208697-2 when available in the Panel & PCB Outlets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 208697-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 208697-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 208697-2 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and TE Store have stock available or on a lead time for 208697-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 208697-2 often in real-time on the comparison pages.
What if I can't find stock of 208697-2?
You can fill out our help required form which you can use to request a quote for 208697-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.