Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.92
Distributor | Stock | ||
---|---|---|---|
RS
from US$14.92
|
2
in stock
|
Buy Now | |
RS Americas
from US$66.93
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$76.47
|
41
in stock
|
Buy Now | |
Heilind Electronics
from US$79.89
|
37
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$79.89
|
11
in stock
|
Buy Now | |
Avnet America
from US$180.01
|
-
|
Buy Now | |
TE Store
from US$122.62
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Power Positions | 3 |
---|---|
Number of Signal Positions | 0 |
Keying | A |
Number of Positions | 3 |
Reverse Numbering | Without |
Reverse Gender | Standard |
Contact Current Rating (Max) | 25A |
Contact Protection | With |
Wire Size | 10 – 16AWG |
Accepts Wire Insulation Diameter Range | 5.59mm, .22in |
Operating Voltage | 600VDC, 600VAC |
Shell Size | 22 |
Housing Color | Black |
Housing Material | Thermoplastic |
Housing Plating Material | Nickel |
UL Flammability Rating | UL 94V-0 |
Body Orientation | Straight |
VDE Tested | No |
Mating Alignment | With |
Mating Retention Type | Threaded Coupling |
Mating Retention | With |
Mating Alignment Type | Keyed |
Screw & Hole Thread Size | 1-3/16-18 UNEF-2A |
Panel Mount Feature | Without |
Circuit Application | Power & Signal |
Packaging Method | Carton |
Packaging Quantity | 10 |
Connector & Contact Terminates To | Wire & Cable |
Shell Type | Metal |
Contact Type | Socket |
Housing Type | Plug |
Product Type | Housing |
Sealable | No |
Connector System | Wire-to-Wire |
Termination Method to Wire & Cable | Crimp |
Fluid Resistance | None |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Shielded | No |
Connector Metal Shell CPC Plug Assy 3 Pos. Sz. 22 Series 3 Free Hanging | TE Connectivity 208494-1 | RS Americas |
Circular Connector Plug Size 22, 3 Position Free Hanging | Newark Electronics |
CMC PLUG ASSEMBLYSZ 22 | Heilind Electronics |
Conn CPC SKT 3 POS Crimp ST Cable Mount 3 Terminal 1 Port | Avnet America |
Special Order: CMC PLUG ASSEMBLY,SZ 22 Connector Product Type: Housing Operating Voltage: 600 VDC Wire Size: 10 – 16 AWG Connector System: Wire-to-Wire Number of Positions: 3 Housing 600 VDC 10 – 16 AWG Wire-to-Wire | Circular Connector & Cmc Series 3 | Part Number: 208494-1 | Internal Number: 208494-1 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | CPC Series 3 |
RoHS: | Unknown |
Product Range | CPC Series 3 |
---|---|
Circular Connector Shell Style | Cable Mount Plug |
No. of Contacts | 3Contacts |
Circular Contact Type | - |
Coupling Style | Threaded |
Connector Body Material | Thermoplastic Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 208494-1?
Additional datasheets, footprints and schematics for 208494-1 are listed on our Part Details page. You can also find images and similar parts to 208494-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 208494-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 208494-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 208494-1 fall under?
The 208494-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 208494-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 208494-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 208494-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 208494-1 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Heilind Electronics, Heilind Electronics Asia and RS have stock available or on a lead time for 208494-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 208494-1 often in real-time on the comparison pages.
What if I can't find stock of 208494-1?
You can fill out our help required form which you can use to request a quote for 208494-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.