Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 3 |
---|---|
Reverse Numbering | Without |
Number of Signal Positions | 0 |
Number of Power Positions | 3 |
Contact Protection | With |
Reverse Gender | Standard |
Contact Current Rating (Max) | 25A |
Accepts Wire Insulation Diameter Range | .22in, 5.59mm |
Wire Size | 10 – 16AWG |
Operating Voltage | 600VDC, 600VAC |
Body Orientation | Straight |
UL Flammability Rating | UL 94V-0 |
Housing Plating Material | Nickel |
Shell Size | 22 |
Housing Material | Thermoplastic |
Housing Color | Black |
VDE Tested | No |
Mating Retention | With |
Connector Mounting Type | Panel |
Mating Retention Type | Threaded Coupling |
Mating Alignment Type | Keyed |
Mating Alignment | With |
Screw & Hole Thread Size | 15/16-20 UNEF-2A |
Panel Mount Feature | With |
Panel Mount Feature Type | Flange with Mounting Holes |
Circuit Application | Power & Signal |
Packaging Method | Box |
Packaging Quantity | 10 |
Connector & Contact Terminates To | Wire & Cable |
Shell Type | Metal |
Housing Type | Receptacle |
Contact Type | Pin |
Sealable | No |
Product Type | Housing |
Connector System | Wire-to-Panel |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Shielded | No |
Fluid Resistance | None |
Cmc Receptacle Assy,size 22 Rohs Compliant: Yes |Amp Te Connectivity 208495-1 | Newark Electronics |
Conn Metal Shell CPC PIN 3 POS Crimp ST Panel Mount 3 Terminal 1 Port | Avnet America |
CMC RECEPTACLE ASSY,SIZE 22 Connector Product Type: Housing Operating Voltage: 600 VDC Wire Size: 10 – 16 AWG Connector System: Wire-to-Panel Number of Positions: 3 Housing 600 VDC 10 – 16 AWG Wire-to-Panel | Circular Connector & Cmc Series 3 | Part Number: 208495-1 | Internal Number: 208495-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 208495-1?
Additional datasheets, footprints and schematics for 208495-1 are listed on our Part Details page. You can also find images and similar parts to 208495-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 208495-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 208495-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 208495-1 fall under?
The 208495-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 208495-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 208495-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 208495-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 208495-1 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 208495-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 208495-1 often in real-time on the comparison pages.
What if I can't find stock of 208495-1?
You can fill out our help required form which you can use to request a quote for 208495-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.