Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$37.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$37.48
|
35
in stock
|
Buy Now | |
Heilind Electronics
from US$78.48
|
235
in stock
|
Buy Now | |
Newark Electronics
from US$59.43
|
158
in stock
|
Buy Now | |
element14
from US$56.67
|
158
in stock
|
Buy Now | |
Farnell
from US$56.66
|
158
in stock
|
Buy Now | |
TE Store
from US$101.25
|
148
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$78.48
|
47
in stock
|
Buy Now | |
RS Americas
from US$45.44
|
31
in stock
|
Buy Now | |
Avnet America
from US$139.88
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Signal Positions | 0 |
---|---|
Reverse Numbering | Without |
Number of Positions | 7 |
Number of Power Positions | 7 |
Contact Current Rating (Max) | 25A |
Contact Protection | With |
Reverse Gender | Reverse |
Wire Size | 10 – 16AWG |
Accepts Wire Insulation Diameter Range | .22in, 5.59mm |
Operating Voltage | 600VAC, 600VDC |
Housing Plating Material | Nickel |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Housing Material | Thermoplastic |
Shell Size | 28 |
Body Orientation | Straight |
VDE Tested | No |
Connector Mounting Type | Panel |
Mating Retention | With |
Panel Mount Feature | With |
Mating Alignment Type | Keyed |
Mating Retention Type | Threaded Coupling |
Screw & Hole Thread Size | 1-3/8 - 18 UNEF-2A |
Panel Mount Feature Type | Flange with Mounting Holes |
Mating Alignment | With |
Circuit Application | Power & Signal |
Packaging Method | Carton |
Packaging Quantity | 10 |
Connector & Contact Terminates To | Wire & Cable |
Shell Type | Metal |
Housing Type | Receptacle |
Product Type | Housing |
Sealable | No |
Connector System | Wire-to-Panel |
Contact Type | Socket |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Shielded | No |
Fluid Resistance | None |
Circular Connector Receptacle, Size 28, 7 Position, Panel | Newark Electronics |
CIRCULAR CONNECTOR RECEPTACLE, SIZE 28, 7 POSITION, PANEL | element14 |
CMC RECPT ASSEMBLY SIZE 28 Connector Product Type: Housing Operating Voltage: 600 VDC Wire Size: 10 – 16 AWG Connector System: Wire-to-Panel Number of Positions: 7 Housing 600 VDC 10 – 16 AWG Wire-to-Panel | Circular Connector & Cmc Series 3 | Part Number: 208485-1 | Internal Number: 208485-1 | TE Connectivity | TE Store |
Conn Metal Shell CPC SKT 7 POS ST Panel Mount 7 Terminal 1 Port | Avnet America |
Status: | Unknown |
---|---|
Series: | CPC Series 3 |
RoHS: | Unknown |
Product Range | CPC Series 3 |
---|---|
Circular Connector Shell Style | Panel Mount Receptacle |
No. of Contacts | 7Contacts |
Circular Contact Type | - |
Coupling Style | Threaded |
Where can I find additional details, specifications and documents for a 208485-1?
Additional datasheets, footprints and schematics for 208485-1 are listed on our Part Details page. You can also find images and similar parts to 208485-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 208485-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 208485-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 208485-1 fall under?
The 208485-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 208485-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 208485-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 208485-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 208485-1 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, element14, Farnell and TE Store have stock available or on a lead time for 208485-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 208485-1 often in real-time on the comparison pages.
What if I can't find stock of 208485-1?
You can fill out our help required form which you can use to request a quote for 208485-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.