Number of Positions | 7 |
---|---|
Number of Signal Positions | 0 |
Number of Power Positions | 7 |
Seal Type | Tetraseal |
Reverse Numbering | Without |
Contact Current Rating (Max) | 25A |
Reverse Gender | Reverse |
Contact Protection | With |
Wire Size | 10 – 16AWG |
Accepts Wire Insulation Diameter Range | 5.59mm, .22in |
Operating Voltage | 600VAC, 600VDC |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Shell Size | 28 |
Housing Material | Thermoplastic |
Body Orientation | Straight |
Housing Plating Material | Nickel |
VDE Tested | No |
Panel Mount Feature | Without |
Mating Retention | With |
Mating Alignment Type | Keyed |
Screw & Hole Thread Size | 1-3/16-18 UNEF-2A |
Mating Retention Type | Threaded Coupling |
Mating Alignment | With |
Circuit Application | Power & Signal |
Packaging Quantity | 10 |
Packaging Method | Box |
Shell Type | Metal |
Housing Type | Plug |
Sealable | Yes |
Contact Type | Pin |
Product Type | Housing |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Fluid Resistance | Immersion |
Shielded | No |
Plug Assembly,sz 28,cmc Rohs Compliant: Yes |Amp Te Connectivity 208484-3 | Newark Electronics |
Conn CPC PIN 7 POS ST Cable Mount 7 Terminal 1 Port | Avnet America |
Special Order: PLUG ASSEMBLY,SZ 28,CMC Connector Product Type: Housing Operating Voltage: 600 VDC Wire Size: 10 – 16 AWG Connector System: Wire-to-Wire Number of Positions: 7 Housing 600 VDC 10 – 16 AWG Wire-to-Wire | Circular Connector & Cmc Series 3 | Part Number: 208484-3 | Internal Number: 208484-3 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 208484-3?
Additional datasheets, footprints and schematics for 208484-3 are listed on our Part Details page. You can also find images and similar parts to 208484-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 208484-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 208484-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 208484-3 fall under?
The 208484-3 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 208484-3 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 208484-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 208484-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 208484-3 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, Avnet America and TE Store have stock available or on a lead time for 208484-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 208484-3 often in real-time on the comparison pages.
What if I can't find stock of 208484-3?
You can fill out our help required form which you can use to request a quote for 208484-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.