Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$33.83
Distributor | Stock | ||
---|---|---|---|
RS
from US$33.83
|
3
in stock
|
Buy Now | |
TE Store
from US$111.65
|
58
in stock
|
Buy Now | |
Chip One Stop
from US$56.50
|
36
in stock
|
Buy Now | |
Distrelec
from US$58.51
|
36
in stock
|
Buy Now | |
RS Americas
from US$60.63
|
19
in stock
|
Buy Now | |
Newark Electronics
from US$66.00
|
-
|
Buy Now | |
Future Electronics
from US$53.97
|
-
|
Buy Now | |
Avnet America
from US$54.13
|
-
|
Buy Now | |
element14
from US$62.03
|
-
|
Buy Now | |
Farnell
from US$70.64
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Signal Positions | 0 |
---|---|
Number of Positions | 7 |
Number of Power Positions | 7 |
Reverse Numbering | Without |
Reverse Gender | Standard |
Contact Protection | With |
Contact Current Rating (Max) | 25A |
Accepts Wire Insulation Diameter Range | 5.59mm, .22in |
Wire Size | 10 – 16AWG |
Operating Voltage | 600VDC, 600VAC |
Body Orientation | Straight |
Housing Plating Material | Nickel |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
Shell Size | 28 |
Housing Material | Thermoplastic |
VDE Tested | No |
Mating Retention | With |
Mating Retention Type | Threaded Coupling |
Screw & Hole Thread Size | 1-3/8 - 18 UNEF-2A |
Connector Mounting Type | Panel |
Panel Mount Feature | With |
Mating Alignment | With |
Mating Alignment Type | Keyed |
Panel Mount Feature Type | Flange with Mounting Holes |
Circuit Application | Power & Signal |
Packaging Quantity | 10 |
Packaging Method | Carton |
Shell Type | Metal |
Connector System | Wire-to-Panel |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Housing Type | Receptacle |
Contact Type | Pin |
Product Type | Housing |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Shielded | No |
Fluid Resistance | None |
CMC RECEPTACLE ASSY,SIZE 28 Connector Product Type: Housing Operating Voltage: 600 VDC Wire Size: 10 – 16 AWG Connector System: Wire-to-Panel Number of Positions: 7 Housing 600 VDC 10 – 16 AWG Wire-to-Panel | Circular Connector & Cmc Series 3 | Part Number: 208483-1 | Internal Number: 208483-1 | TE Connectivity | TE Store |
TE Connectivity - AMP Connector CMC RECEPTACLE ASSYSIZE 28 | Distrelec |
Connector Metal Shell CPC Recept. Assy 7 Pos. Sz. 28 Series 3 Panel Mount | TE Connectivity 208483-1 | RS Americas |
Circular Connector Receptacle, Size 28, 7 Position, Panel | Newark Electronics |
CPC Series 3 Panel Mount Receptacle 7 Position Circular Metal Shell Connector | Future Electronics |
Conn Metal Shell CPC PIN 7 POS ST Panel Mount 7 Terminal 1 Port | Avnet America |
87F6155 | element14 |
CIRCULAR CONNECTOR RECEPTACLE, SIZE 28, 7 POSITION, PANEL | Farnell |
Status: | Unknown |
---|---|
Series: | CPC Series 3 |
RoHS: | Unknown |
Product Range | CPC Series 3 |
---|---|
Circular Connector Shell Style | Panel Mount Receptacle |
No. of Contacts | 7Contacts |
Circular Contact Type | - |
Coupling Style | Threaded |
Where can I find additional details, specifications and documents for a 208483-1?
Additional datasheets, footprints and schematics for 208483-1 are listed on our Part Details page. You can also find images and similar parts to 208483-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 208483-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 208483-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 208483-1 fall under?
The 208483-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 208483-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 208483-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 208483-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 208483-1 have stock available?
Authorised distributors including TE Store, Chip One Stop, Distrelec, RS Americas and RS have stock available or on a lead time for 208483-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 208483-1 often in real-time on the comparison pages.
What if I can't find stock of 208483-1?
You can fill out our help required form which you can use to request a quote for 208483-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.