Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$31.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$31.24
|
No stock
|
Buy Now | |
Heilind Electronics
from US$123.66
|
147
in stock
|
Buy Now | |
RS Americas
from US$99.79
|
61
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$123.66
|
33
in stock
|
Buy Now | |
Newark Electronics
from US$75.24
|
-
|
Buy Now | |
Avnet America
from US$77.34
|
-
|
Buy Now | |
element14
from US$83.80
|
-
|
Buy Now | |
Farnell
from US$84.20
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Signal Positions | 0 |
---|---|
Number of Positions | 7 |
Reverse Numbering | Without |
Number of Power Positions | 7 |
Contact Protection | With |
Reverse Gender | Standard |
Contact Current Rating (Max) | 25A |
Accepts Wire Insulation Diameter Range | 5.59mm, .22in |
Wire Size | 10 – 16AWG |
Operating Voltage | 600VAC, 600VDC |
Body Orientation | Straight |
Housing Plating Material | Nickel |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Shell Size | 28 |
Housing Material | Thermoplastic |
VDE Tested | No |
Panel Mount Feature | Without |
Screw & Hole Thread Size | 1-3/16-18 UNEF-2A |
Mating Retention Type | Threaded Coupling |
Mating Alignment Type | Keyed |
Mating Retention | With |
Mating Alignment | With |
Circuit Application | Power & Signal |
Packaging Method | Carton |
Packaging Quantity | 10 |
Shell Type | Metal |
Contact Type | Socket |
Housing Type | Plug |
Product Type | Housing |
Sealable | No |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Fluid Resistance | None |
Shielded | No |
CMC PLUG ASSEMBLYSZ 28 | Heilind Electronics |
Connector Metal Shell CPC Plug Assy 7 Pos. Sz. 28 Series 3 Free Hanging | TE Connectivity 208482-1 | RS Americas |
Cmc Plug Assembly,sz 28 |Amp Te Connectivity 208482-1 | Newark Electronics |
Conn Metal Shell CPC SKT 7 POS ST Cable Mount 7 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 208482-1?
Additional datasheets, footprints and schematics for 208482-1 are listed on our Part Details page. You can also find images and similar parts to 208482-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 208482-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 208482-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 208482-1 fall under?
The 208482-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 208482-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 208482-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 208482-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 208482-1 have stock available?
Authorised distributors including Heilind Electronics, RS Americas, Heilind Electronics Asia, RS and Newark Electronics have stock available or on a lead time for 208482-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 208482-1 often in real-time on the comparison pages.
What if I can't find stock of 208482-1?
You can fill out our help required form which you can use to request a quote for 208482-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.