Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.55
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.63
|
3,040
in stock
|
Buy Now | |
Chip One Stop
from US$1.55
|
7,242
in stock
|
Buy Now | |
Heilind Electronics
from US$2.30
|
7,200
in stock
|
Buy Now | |
Farnell
from US$2.10
|
3,625
in stock
|
Buy Now | |
Newark Electronics
from US$2.83
|
2,643
in stock
|
Buy Now | |
element14
from US$1.99
|
2,643
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.30
|
2,400
in stock
|
Buy Now | |
Distrelec
from US$2.35
|
1,621
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.07
|
618
in stock
|
Buy Now | |
Avnet America
from US$2.05
|
-
|
Buy Now | |
RS Americas
from US$2.24
|
-
|
Buy Now |
Antenna Type | WiFi |
---|---|
Frequency Min | - |
Frequency Max | 5GHz |
Antenna Mounting | Adhesive |
Gain | 2.9dB |
VSWR | - |
Input Power | - |
Input Impedance | - |
Antenna Polarisation | Linear |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
2.4/5GHz MIMO 2x2 flexible ant | Heilind Electronics |
RF ANTENNA, 5GHZ, 2.9DB | Farnell |
2.4/5GHz MIMO 2x2 flexible antenna 100mm | RS |
Flexible Antenna, 2.4-5Ghz, Adhesive | Newark Electronics |
FLEXIBLE ANTENNA, 2.4-5GHZ, ADHESIVE | element14 |
Molex Wi-Fi Antenna, 5.9 dBi, U.FL, 55.2mm, Adhesive Mount | Distrelec |
Antenna | Transfer Multisort Elektronik |
Wi-Fi Antenna Linear 2483.5MHz/5850MHz 2.9dBi/5dBi/3.4dBi/5.9dBi Adhesive Mount Carton | Avnet America |
2.4/5GHz MIMO 2x2 flexible antenna 100mm | Molex Incorporated 208482-0100 | RS Americas |
Where can I find additional details, specifications and documents for a 208482-0100?
Additional datasheets, footprints and schematics for 208482-0100 are listed on our Part Details page. You can also find images and similar parts to 208482-0100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 208482-0100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 208482-0100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 208482-0100 fall under?
The 208482-0100 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 208482-0100 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 208482-0100 you can contact the distributor directly for product support, shipping queries etc.
Is the 208482-0100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 208482-0100 have stock available?
Authorised distributors including Chip One Stop, Heilind Electronics, Farnell, RS and Newark Electronics have stock available or on a lead time for 208482-0100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 208482-0100 often in real-time on the comparison pages.
What if I can't find stock of 208482-0100?
You can fill out our help required form which you can use to request a quote for 208482-0100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.