Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.85
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.85
|
No stock
|
Buy Now | |
TE Store
from US$161.00
|
88
in stock
|
Buy Now | |
Newark Electronics
from US$88.21
|
-
|
Buy Now | |
Avnet America
from US$78.05
|
-
|
Buy Now | |
RS Americas
from US$14.73
|
-
|
Buy Now | |
element14
from US$89.01
|
-
|
Buy Now | |
Farnell
from US$101.86
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Reverse Numbering | Without |
---|---|
Number of Signal Positions | 12 |
Number of Power Positions | 4 |
Number of Positions | 16 |
Reverse Gender | Standard |
Contact Protection | With |
Contact Current Rating (Max) | 25A |
Wire Size | 10 – 16AWG |
Accepts Wire Insulation Diameter Range | 5.59mm, .22in |
Operating Voltage | 600VDC, 600VAC |
Housing Plating Material | Nickel |
Shell Size | 28 |
Housing Material | Thermoplastic |
Body Orientation | Straight |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
VDE Tested | No |
Mating Retention | With |
Mating Alignment Type | Keyed |
Screw & Hole Thread Size | 1-7/16-18 UNEF-2A |
Mating Retention Type | Threaded Coupling |
Panel Mount Feature | Without |
Mating Alignment | With |
Circuit Application | Power & Signal |
Packaging Quantity | 10 |
Packaging Method | Carton |
Shell Type | Metal |
Connector & Contact Terminates To | Wire & Cable |
Contact Type | Socket |
Product Type | Housing |
Sealable | No |
Connector System | Wire-to-Wire |
Housing Type | Plug |
Termination Method to Wire & Cable | Crimp |
Fluid Resistance | None |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Shielded | No |
CMC PLUG ASSEMBLY,SZ 28 Connector Product Type: Housing Operating Voltage: 600 VDC Wire Size: 10 – 16 AWG Connector System: Wire-to-Wire Number of Positions: 16 Housing 600 VDC 10 – 16 AWG Wire-to-Wire | Circular Plastic Connector With Metal Shell & Cmc Series 4 | Part Number: 208478-1 | Internal Number: 208478-1 | TE Connectivity | TE Store |
Circular Connector Plug Size 28 16 Position Free Hanging | Newark Electronics |
Conn Metal Shell CPC SKT 16 POS ST Cable Mount 16 Terminal 1 Port | Avnet America |
CIRCULAR CONNECTOR PLUG SIZE 28 16 POSITION FREE HANGING | element14 |
Where can I find additional details, specifications and documents for a 208478-1?
Additional datasheets, footprints and schematics for 208478-1 are listed on our Part Details page. You can also find images and similar parts to 208478-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 208478-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 208478-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 208478-1 fall under?
The 208478-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 208478-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 208478-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 208478-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 208478-1 have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 208478-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 208478-1 often in real-time on the comparison pages.
What if I can't find stock of 208478-1?
You can fill out our help required form which you can use to request a quote for 208478-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.