Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.99
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.13
|
No stock
|
Buy Now | |
Rapid Electronics
from US$13.87
|
2,901
in stock
|
Buy Now | |
Distrelec
from US$16.46
|
2,901
in stock
|
Buy Now | |
TE Store
from US$26.28
|
498
in stock
|
Buy Now | |
element14
from US$10.99
|
473
in stock
|
Buy Now | |
Newark Electronics
from US$12.84
|
348
in stock
|
Buy Now | |
Farnell
from US$17.13
|
348
in stock
|
Buy Now | |
Conrad
from US$28.63
|
3
in stock
|
Buy Now | |
Avnet America
from US$11.81
|
-
|
Buy Now | |
RS Americas
from US$15.80
|
-
|
Buy Now | |
Boersig
from US$14.30
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Power Positions | 0 |
---|---|
Keying | A |
Number of Signal Positions | 4 |
Number of Positions | 4 |
Reverse Gender | Reverse |
Assembly Length | 1.209in, 30.71mm |
Operating Voltage | 250VDC, 250VAC |
UL Flammability Rating | UL 94V-0 |
Housing Material | PA 6.6 |
Shell Size | 11 |
Housing Color | Black |
Mating Retention | With |
Mating Alignment Type | Keyed |
Mating Alignment | With |
Panel Mount Feature | With |
Mating Retention Type | Threaded Coupling |
Panel Mount Feature Type | Flange with Mounting Holes |
Connector Mounting Type | Panel |
Circuit Application | Signal |
Packaging Method | Tray |
Packaging Quantity | 27 |
Sealable | No |
Housing Type | Receptacle |
Connector System | Wire-to-Board, Wire-to-Panel |
Product Type | Connector Assembly |
Shell Type | All Plastic |
Contact Type | Socket |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Shielded | No |
Fluid Resistance | None |
Standard Circular Connector REC SKT 11-4 PCB | Rapid Electronics |
TE Connectivity - AMP Connector CPC RECPT ASSEMBLY SIZE 11-4 | Distrelec |
CPC RECPT ASSEMBLY SIZE 11-4 Connector Product Type: Connector Assembly Operating Voltage: 250 VDC Connector System: Wire-to-Board Wire-to-Panel Number of Positions: 4 Sealable: No Connector Assembly 250 VDC Wire-to-Board 4 | Connectors With Posted Pin Contacts & Cpc Series 1 | Part Number: 208283-4 | Internal Number: 208283-4 | TE Connectivity | TE Store |
CIRCULAR CONNECTOR RECEPTACLE, SIZE 11, 4 POSITION, PANEL | element14 |
Circular Connector Receptacle, Size 11, 4 Position, Panel | Newark Electronics |
Connection (components): Soldering | Conrad |
Housing Recept 4 way Socket size 11 CPC | RS |
Conn CPC SKT 4 POS Solder ST Thru-Hole 4 Terminal 1 Port | Avnet America |
Connector, CPC, Recept. Assy, Posted, 4Pos, Sz 11, Series 1, Panel Mnt, Rev Sex | TE Connectivity 208283-4 | RS Americas |
Status: | Unknown |
---|---|
Series: | CPC Series 1 |
RoHS: | Unknown |
Product Range | CPC Series 1 |
---|---|
Circular Connector Shell Style | Panel Mount Receptacle |
No. of Contacts | 4Contacts |
Circular Contact Type | PCB Socket |
Coupling Style | - |
Where can I find additional details, specifications and documents for a 208283-4?
Additional datasheets, footprints and schematics for 208283-4 are listed on our Part Details page. You can also find images and similar parts to 208283-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 208283-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 208283-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 208283-4 fall under?
The 208283-4 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 208283-4 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 208283-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 208283-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 208283-4 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, TE Store, element14 and Newark Electronics have stock available or on a lead time for 208283-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 208283-4 often in real-time on the comparison pages.
What if I can't find stock of 208283-4?
You can fill out our help required form which you can use to request a quote for 208283-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.