Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.25
Distributor | Stock | ||
---|---|---|---|
Newark
from US$10.13
|
3
in stock
|
Buy Now | |
Heilind Electronics
from US$9.03
|
808
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$9.03
|
269
in stock
|
Buy Now | |
Chip One Stop
from US$8.40
|
3
in stock
|
Buy Now | |
Avnet America
from US$7.25
|
-
|
Buy Now | |
RS Americas
from US$9.90
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material | Copper Alloy |
---|---|
Contact Type | Pin |
Rack & Panel Connector Contact Size | 16 |
Contact Base Material | Leaded Copper |
Contact Orientation | Straight |
Contact Length | 1.004in, 25.5mm |
Contact Mating Area Plating Material Thickness | 1.27 – 2.03µm |
Contact Mating Area Plating Material | Gold |
Wire Size | 20 – 16AWG, .5mm² |
Contact Color Code | Blue/Orange |
For Use With | Mates with Socket |
Packaging Method | Package |
実装方法 | Package |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
PIN CONTSZ 16NIC 600 | Heilind Electronics |
Rack & Panel Connectors Pin Cont Sz 16 Nic 600 |Amp Te Connectivity 208268-3 | Newark Electronics |
Contact PIN Crimp ST Cable Mount | Avnet America |
Circular Connector, PIN CONT SZ 16 NIC 600 | TE Connectivity 208268-3 | RS Americas |
Where can I find additional details, specifications and documents for a 208268-3?
Additional datasheets, footprints and schematics for 208268-3 are listed on our Part Details page. You can also find images and similar parts to 208268-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 208268-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 208268-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 208268-3 fall under?
The 208268-3 is listed under Connectors > PCB Connectors > Backplane Connectors > Rack & Panel Backplane > Rack & Panel Contacts.
Can I view similar or alternative parts?
You can view similar parts to 208268-3 when available in the Rack & Panel Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 208268-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 208268-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 208268-3 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 208268-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 208268-3 often in real-time on the comparison pages.
What if I can't find stock of 208268-3?
You can fill out our help required form which you can use to request a quote for 208268-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.