Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0280
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
5,800
in stock
|
Buy Now | |
RS Americas
from US$0.0280
|
3,300
in stock
|
Buy Now | |
TE Store
from US$8.33
|
682
in stock
|
Buy Now | |
Newark Electronics
from US$8.99
|
43
in stock
|
Buy Now | |
Rapid Electronics
from US$18.24
|
43
in stock
|
Buy Now | |
Chip One Stop
from US$7.30
|
43
in stock
|
Buy Now | |
Avnet America
from US$6.84
|
-
|
Buy Now |
Material | Copper Alloy |
---|---|
Rack & Panel Connector Contact Size | 20 |
Contact Length | .908in, 23.06mm |
Contact Configuration | Crimp Snap-In |
Contact Type | Socket |
Contact Orientation | Straight |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material Thickness | 1.27µm |
Contact Color Code | Red/Orange |
For Use With | Mates with Pin |
実装方法 | Package |
Packaging Method | Package |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
SKT CONT ASSY, SZ 20, ARINC Contact Type: Socket Contact Mating Area Plating Material: Gold Contact Retention Within Housing: With Contact Retention Type Within Housing: Retention Clip Contact Size: Size 20 Socket Gold With Retention Clip | Connector Contact | Part Number: 208267-2 | Internal Number: 208267-2 | TE Connectivity | TE Store |
Rack&panel Connectors Skt Cont Assy Sz 20 Arinc |Te Connectivity 208267-2 | Newark Electronics |
Rack&Panel Connectors SKT CONT ASSY SZ 20 ARINC | Rapid Electronics |
Contact SKT Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 208267-2?
Additional datasheets, footprints and schematics for 208267-2 are listed on our Part Details page. You can also find images and similar parts to 208267-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 208267-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 208267-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 208267-2 fall under?
The 208267-2 is listed under Connectors > PCB Connectors > Backplane Connectors > Rack & Panel Backplane > Rack & Panel Contacts.
Can I view similar or alternative parts?
You can view similar parts to 208267-2 when available in the Rack & Panel Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 208267-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 208267-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 208267-2 have stock available?
Authorised distributors including RS, RS Americas, TE Store, Newark Electronics and Rapid Electronics have stock available or on a lead time for 208267-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 208267-2 often in real-time on the comparison pages.
What if I can't find stock of 208267-2?
You can fill out our help required form which you can use to request a quote for 208267-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.