Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$103.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$135.32
|
No stock
|
Buy Now | |
Rapid Electronics
from US$152.85
|
45
in stock
|
Buy Now | |
Chip One Stop
from US$121.00
|
45
in stock
|
Buy Now | |
Newark Electronics
from US$109.20
|
-
|
Buy Now | |
Avnet America
from US$103.08
|
-
|
Buy Now | |
Boersig
from US$157.81
|
-
|
Buy Now | |
TE Store
from US$310.92
|
-
|
Buy Now |
Body Style | Straight |
---|---|
Number of Positions | 1 |
RF Connector Center Contact Plating Material | Silver (Ag) |
RF Connector Center Contact Material | Phosphor Bronze |
Impedance | 50Ω |
Connector Mounting Type | Bulkhead |
Sealable | No |
Frequency | 6GHz |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
RF Adapters-In Series N Female to 7-16 DIN Male | Rapid Electronics |
RF ADAPTER, 7/16 DIN JACK-JACK, 50 OHM | Farnell |
Rf Adapter, 7/16 Din Jack-Jack, 50 Ohm | Newark Electronics |
RF Adaptor 7/16 to 7/16 Receptacle to Receptacle | Avnet America |
Special Order: ADAPTER 7-16 FEMALE TO 7-16 FEMALE Connector Interface Adapter Type: In-Series Adapter Body Orientation: Straight Side A Interface: 7/16 Series Side A Gender: Jack Side B Interface: 7/16 Series In-Series Adapter Straight 7/16 Series Jack | Connector Adapters & Connector Saver | Part Number: 2081559-1 | Internal Number: 2081559-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2081559-1?
Additional datasheets, footprints and schematics for 2081559-1 are listed on our Part Details page. You can also find images and similar parts to 2081559-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2081559-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2081559-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2081559-1 fall under?
The 2081559-1 is listed under Connectors > RF & Coax Connectors > RF Adapters > In-Series Adapters.
Can I view similar or alternative parts?
You can view similar parts to 2081559-1 when available in the In-Series Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2081559-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2081559-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2081559-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 2081559-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2081559-1 often in real-time on the comparison pages.
What if I can't find stock of 2081559-1?
You can fill out our help required form which you can use to request a quote for 2081559-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.