2081557-1

Connectors

> RF & Coax Connectors

> RF Adapters

> Between Series Adapters

distributor space
Organise Price Comparison Results by
Distributor Statistics for 2081557-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 2081557-1
Series Information for 2081557-1 - TE Connectivity
  • Status: Active
  • Product Code: L068
  • Global Product Line: K18
  • GPL Description: Data and Devices

Description

ADAPTOR N MALE TO 7-16 MALE

Specifications

Body Style:
Straight
Number of Positions:
1
Impedance:
50Ω
Sealable:
No
Side A Interface:
N
Side B Gender:
Plug
Side A Gender:
Plug
Frequency:
6GHz
Operating Temperature Range:
-55 – 125°C, -67 – 257°F

Compatibility

  • Compatible Parts: 1-1337624-0, 2181657-1, 2081553-1, 2081559-1, 2081562-1, 2081563-1
  • Lead free solder process: Not reviewed for solder process capability

Alternate Descriptions

Newark Electronics
RF ADAPTER, 7/16 DIN PLUG-N PLUG, 50 OHM; Convert From Coax Type:7/16 DIN; Convert From Gender:Plug; Convert To Coax Type:N; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes
Avnet America
RF Adaptor Type N to 7/16 DIN Plug to Plug