Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$51.53
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$67.66
|
No stock
|
Buy Now | |
Rapid Electronics
from US$76.42
|
45
in stock
|
Buy Now | |
Chip One Stop
from US$60.90
|
45
in stock
|
Buy Now | |
Newark Electronics
from US$54.59
|
-
|
Buy Now | |
Avnet America
from US$51.53
|
-
|
Buy Now | |
Boersig
from US$78.90
|
-
|
Buy Now | |
TE Store
from US$155.45
|
-
|
Buy Now |
Body Style | Straight |
---|---|
Number of Positions | 1 |
Impedance | 50Ω |
Side A Gender | Jack |
Side A Interface | N |
Side B Gender | Plug |
Sealable | No |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
RF Adapters-Between Series 4.1/9.5 Mini DIN Male | Rapid Electronics |
RF ADAPTER, 4.1 / 9.5 DIN PLUG-N JACK | Farnell |
Rf Adapter, 4.1/9.5 Din Plug-N Jack | Newark Electronics |
RF Adaptor Type N to 4.1/9.5 Receptacle to Plug | Avnet America |
Special Order: ADAPTOR 4.1-9.5 PLUG TO N JACK Connector Interface Adapter Type: Between Series Adapter Body Orientation: Straight Side A Interface: N Side A Gender: Jack Side B Interface: 4.1/9.5 Between Series Adapter Straight Jack | Connector Adapters & Connector Saver | Part Number: 2081553-1 | Internal Number: 2081553-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2081553-1?
Additional datasheets, footprints and schematics for 2081553-1 are listed on our Part Details page. You can also find images and similar parts to 2081553-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2081553-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2081553-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2081553-1 fall under?
The 2081553-1 is listed under Connectors > RF & Coax Connectors > RF Adapters > Between Series Adapters.
Can I view similar or alternative parts?
You can view similar parts to 2081553-1 when available in the Between Series Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2081553-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2081553-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2081553-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 2081553-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2081553-1 often in real-time on the comparison pages.
What if I can't find stock of 2081553-1?
You can fill out our help required form which you can use to request a quote for 2081553-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.