Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.68
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2.07
|
No stock
|
Buy Now | |
TE Store
from US$2.24
|
992
in stock
|
Buy Now | |
TTI Europe
from US$1.68
|
100
in stock
|
Buy Now | |
Future Electronics
from US$2.22
|
-
|
Buy Now | |
Avnet America
from US$1.88
|
-
|
Buy Now | |
RS Americas
from US$2.10
|
-
|
Buy Now | |
Boersig
from US$2.23
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Latch Material | Zinc |
---|---|
Screw Plating Material | Zinc |
Screw Material | Steel |
Panel Attachment Style | Front Mount |
Screw & Hole Thread Size | M3 x 0.5-6H |
Packaging Method | Individual Kit |
Packaging Quantity | 2 |
Accessory Type | Latching Block |
Latch Type | Latching Block With Threaded Hole |
Product Type | Accessory |
LATCH BLOCK (SZ 1-4) Connector Hardware Accessory Type: Latching Block Primary Product Material: Zinc Hardware Accessory Function: Latching, Locking & Retention Latching Block Zinc Latching, Locking & Retention | Connector Hardware | Part Number: 208101-1 | Internal Number: 208101-1 | TE Connectivity | TE Store |
Latch Block (Sz 1-4) |Amp Te Connectivity 208101-1 | Newark Electronics |
AMPLIMITE Shell Size 1/2/3/4 Front Mount Individual Latch Block Kit | Future Electronics |
Connector Accessories Latching Block Zinc Individual | Avnet America |
LATCH BLOCK (SZ 1-4), D-Sub Locking and Mounting | TE Connectivity 208101-1 | RS Americas |
Where can I find additional details, specifications and documents for a 208101-1?
Additional datasheets, footprints and schematics for 208101-1 are listed on our Part Details page. You can also find images and similar parts to 208101-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 208101-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 208101-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 208101-1 fall under?
The 208101-1 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 208101-1 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 208101-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 208101-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 208101-1 have stock available?
Authorised distributors including TE Store, TTI Europe, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 208101-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 208101-1 often in real-time on the comparison pages.
What if I can't find stock of 208101-1?
You can fill out our help required form which you can use to request a quote for 208101-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.