Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.66
Latch Material | Zinc |
---|---|
Screw Plating Material | Zinc |
Screw & Hole Thread Size | 4-40 UNC 2B |
Panel Attachment Style | Front Mount |
Screw Finish | None |
Screw Material | Steel |
Packaging Quantity | 2, 500 |
Packaging Method | Bag, Bulk |
Latch Type | Latching Block With Threaded Hole |
Product Type | Accessory |
Accessory Type | Latching Block |
Latch Block Sz 1-4 (Bulk Pak) Rohs Compliant: Yes |Amp Te Connectivity 208101-9 | Newark Electronics |
Connector Accessories Latching Block Zinc Bulk | Avnet America |
LATCH BLOCK SZ 1-4 (BULK PAK), D-Sub Locking and Mounting | TE Connectivity 208101-9 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPLIMITE Series |
RoHS: | Unknown |
Accessory Type | Latching Block |
---|---|
For Use With | AMP-LATCH & AMPLIMITE Series Connectors |
Product Range | AMPLIMITE Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 208101-9?
Additional datasheets, footprints and schematics for 208101-9 are listed on our Part Details page. You can also find images and similar parts to 208101-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 208101-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 208101-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 208101-9 fall under?
The 208101-9 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 208101-9 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 208101-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 208101-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 208101-9 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 208101-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 208101-9 often in real-time on the comparison pages.
What if I can't find stock of 208101-9?
You can fill out our help required form which you can use to request a quote for 208101-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.