Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.70
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.70
|
No stock
|
Buy Now | |
Newark Electronics
from US$8.06
|
19
in stock
|
Buy Now | |
Rapid Electronics
from US$8.41
|
19
in stock
|
Buy Now | |
Chip One Stop
from US$7.45
|
19
in stock
|
Buy Now | |
Distrelec
from US$6.24
|
19
in stock
|
Buy Now | |
Future Electronics
from US$7.00
|
-
|
Buy Now | |
Avnet America
from US$5.83
|
-
|
Buy Now | |
Boersig
from US$6.66
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plastic | Yes |
---|---|
Post Size | .66mm, .026in |
Number of Positions | 25 |
Preloaded | Yes |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Contact Shape & Form | Round |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel, Gold |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Thickness | 30µin |
Contact Base Material | Brass |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 6A |
Contact Underplating Material | Nickel |
PCB Thickness (Recommended) | 1.57 – 2.36mm, .062 – .093in |
Centerline (Pitch) | 2.74mm, .108in |
Housing Material | Polyester |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Approved Standards | UL E28476 |
Zugelassene Standards | UL E28476 |
Panel Mount Feature | Without |
Mounting Hole Diameter | 3.05mm, .12in |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
Mating Connector Lock | Without |
PCB Mount Retention Type | Mounting Hole |
PCB Mounting Style | Through Hole |
Circuit Application | Signal |
Comment | Plugs are preloaded with size 20 DF posted pin contacts |
Packaging Quantity | 13 |
Packaging Method | Tube |
Grounded | No |
Shell Type | All Plastic |
Grounding Straps | Without |
Connector & Contact Terminates To | Printed Circuit Board |
Row-to-Row Spacing | 2.84 mm, .112 in |
Connector Style | Plug |
Sealable | No |
Grounding Indents | Without |
Connector System | Board-to-Board |
Profile | Standard |
Shell Size | 3 |
Product Type | Connector |
Termination Post Length | .125in, 3.18mm |
Grounding Clips | Without |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
D-Sub Standard Connectors Hd-20 25P Plug |Amp Te Connectivity 208008-2 | Newark Electronics |
D-Sub Standard Connectors HD-20 25P PLUG | Rapid Electronics |
TE Connectivity 25 PLUG SP/AP STD D Subminiature Connector 25 Contact(s) Male 0.109 inch Pitch Solder Terminal Hole .12 Plug | Distrelec |
HD20 Series 25 Position Straight Plug Plastic Shell Board Mount D-Sub | Future Electronics |
Conn D-Subminiature PIN 25 POS 2.77mm Solder ST Thru-Hole 25 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 208008-2?
Additional datasheets, footprints and schematics for 208008-2 are listed on our Part Details page. You can also find images and similar parts to 208008-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 208008-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 208008-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 208008-2 fall under?
The 208008-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 208008-2 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 208008-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 208008-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 208008-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Future Electronics have stock available or on a lead time for 208008-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 208008-2 often in real-time on the comparison pages.
What if I can't find stock of 208008-2?
You can fill out our help required form which you can use to request a quote for 208008-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.