Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.19
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$4.15
|
3,808
in stock
|
Buy Now | |
Newark Electronics
from US$4.37
|
3,808
in stock
|
Buy Now | |
Rapid Electronics
from US$3.25
|
3,808
in stock
|
Buy Now | |
Chip One Stop
from US$2.39
|
3,808
in stock
|
Buy Now | |
Farnell
from US$4.37
|
3,060
in stock
|
Buy Now | |
Avnet America
from US$2.19
|
662
in stock
|
Buy Now | |
Future Electronics
from US$2.89
|
-
|
Buy Now | |
RS Americas
from US$3.37
|
-
|
Buy Now | |
Boersig
from US$3.36
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .66mm, .026in |
---|---|
Plastic | Yes |
Number of Positions | 9 |
Preloaded | Yes |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Contact Mating Area Plating Thickness | 30µin |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Base Material | Phosphor Bronze |
Contact Shape & Form | Round |
Contact Current Rating (Max) | 6A |
PCB Thickness (Recommended) | 1.57 – 2.36mm, .062 – .093in |
Housing Color | Black |
Housing Material | Polyester |
Centerline (Pitch) | .108in, 2.74mm |
Zugelassene Standards | UL E28476 |
UL Flammability Rating | UL 94V-0 |
Approved Standards | UL E28476 |
Mounting Hole Diameter | 3.05mm, .12in |
Connector Mounting Type | Board Mount |
Mating Connector Lock | Without |
Panel Mount Feature | Without |
PCB Mount Retention | With |
PCB Mounting Style | Through Hole |
PCB Mount Retention Type | Mounting Hole |
Circuit Application | Signal |
Comment | All receptacles are preloaded with size 20 DF posted socket contacts |
Packaging Method | Tube |
Packaging Quantity | 17 |
Profile | Standard |
Grounding Straps | Without |
Grounded | No |
Connector & Contact Terminates To | Printed Circuit Board |
Row-to-Row Spacing | .112 in, 2.84 mm |
Shell Size | 1 |
Sealable | No |
Grounding Indents | Without |
Connector Style | Receptacle |
Connector System | Board-to-Board |
Shell Type | All Plastic |
Product Type | Connector |
Grounding Clips | Without |
Termination Post Length | .125in, 3.18mm |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
D-Sub Standard Connectors Hd-20 9P Socket 1071 |Amp Te Connectivity 207826-4 | Newark Electronics |
D-Sub Standard Connectors HD-20 9P SOCKET 1071 | Rapid Electronics |
TE Connectivity - AMP D-Sub Straight DE-9 Receptacle T/H | Distrelec |
D Sub Connector, DB9, Standard, Receptacle, AMPLIMITE HD-20, 9 Contacts, DE, Solder | Avnet America |
AMPLIMITE All Plastic, 09 RCPT SP/AP STD | Future Electronics |
Conn, D-Sub, PCB Socket, 9Pos, STR, HD-20Series, 20AWG, All PlasticShell | TE Connectivity 207826-4 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HD-20 Series |
RoHS: | Unknown |
No. of Contacts | 9Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | Solder |
D Sub Shell Size | DE |
Product Range | AMPLIMITE HD-20 Series |
Connector Body Material | Plastic Body |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 207826-4?
Additional datasheets, footprints and schematics for 207826-4 are listed on our Part Details page. You can also find images and similar parts to 207826-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 207826-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 207826-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 207826-4 fall under?
The 207826-4 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 207826-4 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 207826-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 207826-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 207826-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 207826-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 207826-4 often in real-time on the comparison pages.
What if I can't find stock of 207826-4?
You can fill out our help required form which you can use to request a quote for 207826-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.