Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.04
Distributor | Stock | ||
---|---|---|---|
RS
from US$13.06
|
59
in stock
|
Buy Now | |
Heilind Electronics
from US$13.46
|
5,379
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$13.46
|
896
in stock
|
Buy Now | |
Newark Electronics
from US$11.61
|
537
in stock
|
Buy Now | |
element14
from US$11.43
|
95
in stock
|
Buy Now | |
RS Americas
from US$12.20
|
40
in stock
|
Buy Now | |
Powell Electronics
from US$9.79
|
3
in stock
|
Buy Now | |
Future Electronics
from US$6.04
|
1
in stock
|
Buy Now | |
Avnet America
from US$8.42
|
-
|
Buy Now | |
Boersig
from US$10.22
|
-
|
Buy Now | |
TTI Europe
from US$7.94
|
-
|
Buy Now | |
TE Store
from US$19.46
|
-
|
Buy Now | |
Sager
from US$8.81
|
-
|
Buy Now | |
Farnell
from US$10.41
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Clamp Material | Thermoplastic |
---|---|
Cable Clamp Flammability Rating | UL 94V-0 |
Body Style | Straight |
Cable Clamp Color | Black |
Cover | Without |
Accepts Cable Diameter (Max) | 28.58mm, 1.125in |
Screw & Hole Thread Size | 1-3/8-18 UNEF-2B |
Packaging Method | Individual |
Packaging Quantity | 1 |
Shell Size | 23 |
Accessory Type | Cable Clamp |
Product Type | Accessory |
CLAMP CABLE SHELLSIZE 23 | Heilind Electronics |
Cable Gland (Clamp), Sz 23,thermoplastic | Newark Electronics |
CABLE CLAMP, SIZE 23 | element14 |
Cable clamp kit,shell size 23,CPC | RS |
Connector, Circular, Straight, Self-Centering, Size 23, 28.58mm, CPC Series | TE Connectivity 207774-3 | RS Americas |
23 Shell Size Cable Clamp CPC Accessorie | Future Electronics |
Connector Accessories CPC Clamp Thermoplastic Black Individual | Avnet America |
CLAMP CABLE SHELL,SIZE 23 Strain Relief Accessory Type: Cable Clamp Kit Primary Product Material: Thermoplastic Primary Product Color: Black Compatible With Connector Shell Size: 23 Cable Entry Diameter: 1.125 in Cable Clamp Kit Thermoplastic Black 23 | Cpc Cable Clamp | Part Number: 207774-3 | Internal Number: 207774-3 | TE Connectivity | TE Store |
Standard Circular Connector SLF CNTRNG CBL 23 | Sager |
Status: | Unknown |
---|---|
Series: | CPC Series |
RoHS: | Unknown |
Connector Shell Size | 23 |
---|---|
Cable Diameter Max | 28.58mm |
Strain Relief Material | Thermoplastic |
Product Range | CPC Series |
For Use With | CPC Connectors |
SVHC | No SVHC (15-Jan-2018) |
Colour | Black |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Where can I find additional details, specifications and documents for a 207774-3?
Additional datasheets, footprints and schematics for 207774-3 are listed on our Part Details page. You can also find images and similar parts to 207774-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 207774-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 207774-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 207774-3 fall under?
The 207774-3 is listed under Connectors > Circular Connectors > Circular Connector Accessories > Unscreened Circular Connector Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 207774-3 when available in the Unscreened Circular Connector Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 207774-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 207774-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 207774-3 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, element14 and RS have stock available or on a lead time for 207774-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 207774-3 often in real-time on the comparison pages.
What if I can't find stock of 207774-3?
You can fill out our help required form which you can use to request a quote for 207774-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.