Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 501318 |
Prices starting from US$4.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.46
|
222
in stock
|
Buy Now | |
Heilind Electronics
from US$6.67
|
2,979
in stock
|
Buy Now | |
TE Store
from US$7.16
|
887
in stock
|
Buy Now | |
Newark Electronics
from US$5.45
|
718
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$6.67
|
596
in stock
|
Buy Now | |
RS Americas
from US$4.46
|
490
in stock
|
Buy Now | |
element14
from US$4.22
|
456
in stock
|
Buy Now | |
Farnell
from US$4.23
|
456
in stock
|
Buy Now | |
Boersig
from US$5.04
|
1
in stock
|
Buy Now | |
Avnet America
from US$4.39
|
-
|
Buy Now | |
Sager
from US$4.37
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Grip Color | Black |
---|---|
Cable Grip Material | Thermoplastic |
Cable Grip Range | 3.81 – 6.35mm, .15 – .25in |
Cable Clamp Color | Black |
Color | Black |
Packaging Method | Package |
Packaging Quantity | 1 |
Accessory Type | Cable Grip |
Accessory Color | Black |
Strain Relief | With |
Shell Size | 11 |
Product Type | Accessory |
CABLE GRIPPER, SIZE 11 | Heilind Electronics |
CABLE GRIPPER, SIZE 11 Strain Relief Accessory Type: Cable Grip Primary Product Material: Thermoplastic Primary Product Color: Black Compatible With Connector Shell Size: 11 Cable Entry Diameter: .15 – .25 in Cable Grip Thermoplastic Black 11 | Connector Strain Relief | Part Number: 207490-1 | Internal Number: 207490-1 | Alias Number: 501318 | TE Connectivity | TE Store |
Connector Cable Grip | Newark Electronics |
Cable Grip Connector, Internal, Size 11, Black, Thermoplastic, CPC Series | TE Connectivity 207490-1 | RS Americas |
CONNECTOR CABLE GRIP, CIRCULAR | element14 |
Cable grip size 11 CPC | RS |
Cable Accessories Grip Thermoplastic Black | Avnet America |
Standard Circular Connector INTERNAL CBL GRIP 11 | Sager |
INTERCONNECT ACCESSORY | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Grommet Type | Cable Retention |
---|---|
Cable Diameter Min | 3.81mm |
Cable Diameter Max | 6.35mm |
Grommet Material | Thermoplastic |
Mounting Hole Dia | - |
Panel Thickness Max | - |
Grommet Colour | Black |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Cable Grommet |
For Use With | AMP CPC Series Circular Connectors Size 11 |
Material | Thermoplastic |
Where can I find additional details, specifications and documents for a 207490-1?
Additional datasheets, footprints and schematics for 207490-1 are listed on our Part Details page. You can also find images and similar parts to 207490-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 207490-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 207490-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 207490-1 fall under?
The 207490-1 is listed under Connectors > Circular Connectors > Circular Connector Accessories > Circular Connector Boots & Strain Relief.
Can I view similar or alternative parts?
You can view similar parts to 207490-1 when available in the Circular Connector Boots & Strain Relief range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 207490-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 207490-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 207490-1 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Newark Electronics, Heilind Electronics Asia and RS Americas have stock available or on a lead time for 207490-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 207490-1 often in real-time on the comparison pages.
What if I can't find stock of 207490-1?
You can fill out our help required form which you can use to request a quote for 207490-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.