Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 501319 |
Prices starting from US$2.00
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.34
|
153
in stock
|
Buy Now | |
Heilind Electronics
from US$4.85
|
2,477
in stock
|
Buy Now | |
Newark Electronics
from US$3.53
|
1,078
in stock
|
Buy Now | |
RS
from US$3.74
|
921
in stock
|
Buy Now | |
Rapid Electronics
from US$4.27
|
721
in stock
|
Buy Now | |
RS Americas
from US$3.48
|
635
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.85
|
495
in stock
|
Buy Now | |
TE Store
from US$6.13
|
419
in stock
|
Buy Now | |
Powell Electronics
from US$3.99
|
206
in stock
|
Buy Now | |
Chip One Stop
from US$3.98
|
200
in stock
|
Buy Now | |
Avnet America
from US$2.00
|
163
in stock
|
Buy Now | |
element14
from US$3.40
|
153
in stock
|
Buy Now | |
Distrelec
from US$4.02
|
109
in stock
|
Buy Now | |
Conrad
from US$6.43
|
21
in stock
|
Buy Now | |
Future Electronics
from US$3.03
|
-
|
Buy Now | |
Boersig
from US$3.69
|
-
|
Buy Now | |
Sager
from US$3.17
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Clamp Color | Black |
---|---|
Boot Color | Black |
Color | Black |
Boot Material | Thermoplastic |
Cable Grip Range | .15 – .25in, 3.81 – 6.35mm |
Packaging Quantity | 1 |
Packaging Method | Package |
Shell Size | 11 |
Accessory Type | Boot |
Product Type | Accessory |
Accessory Color | Black |
FLEXIBLE CABLE BOOT, SIZE 11 | Heilind Electronics |
Cable Boot, Size 11, Thermoplastic | Newark Electronics |
Standard Circular Connector FLEXIBLE CBL BOOT 11 | Rapid Electronics |
Connector Boot, Shell Size 11, Thermoplastic, Flexible, Black, CPC Series | TE Connectivity 207489-1 | RS Americas |
FLEXIBLE CABLE BOOT, SIZE 11 Strain Relief Accessory Type: Boot Primary Product Material: Thermoplastic Primary Product Color: Black Compatible With Connector Shell Size: 11 Cable Entry Diameter: .15 – .25 in Boot Thermoplastic Black 11 | Connector Strain Relief | Part Number: 207489-1 | Internal Number: 207489-1 | Alias Number: 501319 | TE Connectivity | TE Store |
Connector Accessories CPC Connector Boot Thermoplastic Black | Avnet America |
CABLE BOOT, FLEXIBLE, SIZE 11 | element14 |
TE Connectivity - AMP Flexible Cable Boot, Size 11 | Distrelec |
Protective cover with strain relief for case sizes 11, 13, 17 and 23. Normal cable clamping range. | Conrad |
CPC Accessory Black Shell Size 11 Flexible Thermoplastic Cable Boot | Future Electronics |
Status: | Unknown |
---|---|
Series: | CPC Series |
RoHS: | Unknown |
Connector Shell Size | 11 |
---|---|
Cable Diameter Max | 6.35mm |
Strain Relief Material | Thermoplastic |
Product Range | CPC Series |
For Use With | Circular Plastic (CPC) and Metal-Shell Connectors |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 207489-1?
Additional datasheets, footprints and schematics for 207489-1 are listed on our Part Details page. You can also find images and similar parts to 207489-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 207489-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 207489-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 207489-1 fall under?
The 207489-1 is listed under Connectors > Circular Connectors > Circular Connector Accessories > Circular Connector Boots & Strain Relief.
Can I view similar or alternative parts?
You can view similar parts to 207489-1 when available in the Circular Connector Boots & Strain Relief range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 207489-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 207489-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 207489-1 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, RS, Rapid Electronics and RS Americas have stock available or on a lead time for 207489-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 207489-1 often in real-time on the comparison pages.
What if I can't find stock of 207489-1?
You can fill out our help required form which you can use to request a quote for 207489-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.