Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.56
|
No stock
|
Buy Now | |
Rapid Electronics
from US$8.74
|
1,505
in stock
|
Buy Now | |
Distrelec
from US$7.41
|
1,100
in stock
|
Buy Now | |
Chip One Stop
from US$7.68
|
405
in stock
|
Buy Now | |
Heilind Electronics
from US$11.92
|
119
in stock
|
Buy Now | |
TE Store
from US$14.41
|
103
in stock
|
Buy Now | |
RS Americas
from US$6.21
|
37
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$11.92
|
28
in stock
|
Buy Now | |
Newark Electronics
from US$8.21
|
23
in stock
|
Buy Now | |
element14
from US$8.15
|
17
in stock
|
Buy Now | |
Farnell
from US$8.14
|
17
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$8.61
|
1
in stock
|
Buy Now | |
Future Electronics
from US$7.44
|
-
|
Buy Now | |
Avnet America
from US$6.09
|
-
|
Buy Now | |
Boersig
from US$6.71
|
-
|
Buy Now | |
TTI Europe
from US$7.01
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Power Positions | 4 |
---|---|
Number of Signal Positions | 12 |
Number of Positions | 16 |
Reverse Numbering | Without |
Contact Protection | With |
Reverse Gender | Standard |
Signal Conductor Insulation Diameter | 3.81mm, .15in |
Power Conductor Insulation Diameter | .22in, 5.59mm |
Operating Voltage | 600VDC, 600VAC |
Housing Color | Black |
Body Orientation | Straight |
Housing Material | PA 6.6 GF |
UL Flammability Rating | UL 94V-0 |
Shell Size | 23 |
VDE Tested | No |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Alignment Type | Keyed |
Screw & Hole Thread Size | 1-3/8 - 18 UNEF-2A |
Mating Retention | With |
Mating Retention Type | Threaded Coupling |
Panel Mount Feature | Without |
Mating Alignment | With |
Circuit Application | Power & Signal |
For Use With | Type XII Male And Multimate Pin Contact |
Packaging Quantity | 1 |
Packaging Method | Standard |
Sealable | No |
Product Type | Housing |
Contact Type | Pin |
Housing Type | Receptacle |
Connector System | Wire-to-Wire |
Shell Type | All Plastic |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Fluid Resistance | None |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Shielded | No |
Standard Circular Connector RECPT F.H. 23-16M | Rapid Electronics |
TE Connectivity RECEPT SZ 23-16 CPC Standard Circular Co | Distrelec |
RECEPTSZ 23-16CPC | Heilind Electronics |
RECEPT,SZ 23-16,CPC Connector Product Type: Housing Operating Voltage: 600 VDC Connector System: Wire-to-Wire Number of Positions: 16 Sealable: No Housing 600 VDC Wire-to-Wire 16 | Cpc Connector Housing & Series 4 | Part Number: 207486-2 | Internal Number: 207486-2 | TE Connectivity | TE Store |
Connector Housing CPC Receptacle 16 Pos. Sz. 23 Series 4 Free Hang Std Sex | TE Connectivity 207486-2 | RS Americas |
Circular Connector Receptacle Size 23 16 Position Free Hanging | Newark Electronics |
CIRCULAR CONN, RCPT, 16POS, CRIMP | element14 |
Receptacle FH 23-16M 16 way CPC | RS |
CPC Series 4 Free Hanging Receptacle 16 Position Circular Plastic Connector | Future Electronics |
Conn CPC PIN 16 POS ST Cable Mount 16 Terminal 1 Port | Avnet America |
Status: | Unknown |
---|---|
Series: | CPC Series 4 |
RoHS: | Unknown |
Product Range | CPC Series 4 |
---|---|
Circular Connector Shell Style | Cable Mount Receptacle |
No. of Contacts | 16Contacts |
Circular Contact Type | - |
Coupling Style | - |
Connector Body Material | Thermoplastic Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (07-Jul-2017) |
Connector Mounting | Cable Mount |
Connector Shell Size | 23 |
Connector Type | Circular Industrial |
Contact Gender | Pin |
Gender | Receptacle |
Insert Arrangement | 23-16 |
No. of Positions | 16Ways |
Where can I find additional details, specifications and documents for a 207486-2?
Additional datasheets, footprints and schematics for 207486-2 are listed on our Part Details page. You can also find images and similar parts to 207486-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 207486-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 207486-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 207486-2 fall under?
The 207486-2 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 207486-2 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 207486-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 207486-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 207486-2 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Chip One Stop, Heilind Electronics and TE Store have stock available or on a lead time for 207486-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 207486-2 often in real-time on the comparison pages.
What if I can't find stock of 207486-2?
You can fill out our help required form which you can use to request a quote for 207486-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.