Prices starting from US$7.23
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$11.29 |
No stock
|
Buy Now | |
Rapid Electronics | US$9.58 |
700
|
Buy Now | |
Chip One Stop | US$9.04 |
200
|
Buy Now | |
Newark Electronics | US$10.02 |
98
|
Buy Now | |
TE Store | US$15.03 |
71
|
Buy Now | |
Future Electronics | US$8.22 |
-
|
Buy Now | |
Avnet America | US$7.68 |
-
|
Buy Now | |
RS Americas | US$9.48 |
-
|
Buy Now | |
Boersig | US$9.89 |
-
|
Buy Now | |
TTI Europe | US$7.23 |
-
|
Buy Now |
Reverse Numbering | Without |
---|---|
Number of Positions | 16 |
Number of Power Positions | 4 |
Number of Signal Positions | 12 |
Contact Protection | With |
Reverse Gender | Standard |
Power Conductor Insulation Diameter | .22in, 5.59mm |
Signal Conductor Insulation Diameter | 3.81mm, .15in |
Operating Voltage | 600VDC, 600VAC |
Housing Color | Black |
Housing Material | PA 6.6 GF |
Body Orientation | Straight |
Shell Size | 23 |
UL Flammability Rating | UL 94V-0 |
VDE Tested | No |
Mating Retention | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Alignment Type | Keyed |
Screw & Hole Thread Size | 1-3/8 - 18 UNEF-2A |
Mating Retention Type | Threaded Coupling |
Panel Mount Feature | Without |
Mating Alignment | With |
Circuit Application | Power & Signal |
Packaging Method | Standard |
Packaging Quantity | 100 |
Sealable | No |
Connector System | Wire-to-Wire |
Contact Type | Socket |
Housing Type | Plug |
Shell Type | All Plastic |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Housing |
Termination Method to Wire & Cable | Crimp |
Fluid Resistance | None |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Shielded | No |
Standard Circular Conn CPC PLUG ASSEMBLY SIZE | Rapid Electronics |
CIRCULAR CONN, PLUG, 16POS, CRIMP | Farnell |
Circular Conn, Plug, 16Pos, Crimp | Newark Electronics |
CPC PLUG ASSEMBLY SIZE 23-16 Connector Product Type: Housing Operating Voltage: 600 VDC Connector System: Wire-to-Wire Number of Positions: 16 Sealable: No Housing 600 VDC Wire-to-Wire 16 | Circular Power Connector | Part Number: 207485-2 | Internal Number: 207485-2 | TE Connectivity | TE Store |
Conn CPC SKT 16 POS ST Cable Mount 16 Terminal 1 Port | Avnet America |
Circular Plastic Connector, Plug Assembly Size 23-16 | TE Connectivity 207485-2 | RS Americas |
Where can I find additional details, specifications and documents for a 207485-2?
Additional datasheets, footprints and schematics for 207485-2 are listed on our Part Details page. You can also find images and similar parts to 207485-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 207485-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 207485-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 207485-2 fall under?
The 207485-2 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 207485-2 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 207485-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 207485-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 207485-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Newark Electronics and TE Store have stock available or on a lead time for 207485-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 207485-2 often in real-time on the comparison pages.
What if I can't find stock of 207485-2?
You can fill out our help required form which you can use to request a quote for 207485-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.